EN
  • EN
  • DE

TS2PCIE412RUAR

Part No TS2PCIE412RUAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC PCIE MUX/DMUX 4CH 8:16 42-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 1
Max On Resistance 18 Ohm
Single Supply Voltage (V+) 1.5 V to 2 V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 035029-TS2PCIE412RUAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2PCIE412RUAR CAD Model

Description

The TS2PCIE412RUAR is a cutting-edge product from Texas Instruments, designed to enhance the performance and functionality of high-speed signal switching applications. This device is part of TI's portfolio of signal conditioning solutions that cater to the evolving needs of modern electronics.

Key Features

  • PCI Express Support: The device is fully compliant with PCI Express (PCIe) standards, ensuring seamless integration with the latest PCIe devices and systems.
  • High-Speed Signal Switching: It offers high-speed signal switching capabilities, making it ideal for applications that require rapid data transfer and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS2PCIE412RUAR consumes minimal power, which is crucial for battery-operated devices and eco-friendly applications.
  • Robust Thermal Performance: The product operates within a wide temperature range and features excellent thermal performance, ensuring reliability even in demanding conditions.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs without compromising functionality.

Applications

The TS2PCIE412RUAR is versatile and can be used in a variety of applications, including:

  • High-performance computing platforms
  • Data centers and server farms
  • Networking and telecommunications equipment
  • Storage systems and solid-state drives (SSDs)
  • Embedded systems and industrial automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TS2PCIE412RUAR is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides. Texas Instruments also provides comprehensive technical support to assist with design integration and troubleshooting.

With its advanced features, the TS2PCIE412RUAR from Texas Instruments stands as a robust solution for enhancing the capabilities of high-speed digital systems, ensuring that they operate at peak performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7237 $51.9607
26+ $3.8759 $100.7734
40+ $3.7548 $150.1920
56+ $3.6337 $203.4872
72+ $3.5125 $252.9000
96+ $3.1492 $302.3232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess