EN
  • EN
  • DE

JM38510/30106BEA

Part No JM38510/30106BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS174 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608969-JM38510/30106BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30106BEA CAD Model

Description

The JM38510/30106BEA is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This precision device is designed to meet the rigorous standards of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features:

  • High Reliability: The JM38510/30106BEA is manufactured to meet the stringent requirements of military standards, guaranteeing its durability and consistent performance over time.
  • Versatile Use: This component is suitable for a wide range of applications, including but not limited to, avionics, satellite systems, and communication equipment.
  • Quality Assurance: Texas Instruments' commitment to quality ensures that each JM38510/30106BEA IC undergoes rigorous testing and quality control procedures before it is shipped.
  • Extended Temperature Range: It is designed to operate effectively over a broad temperature range, which is critical for military and aerospace applications.
  • Robust Packaging: The device is available in a durable package that is designed to protect the IC from environmental factors such as humidity, shock, and vibration.

Technical Specifications:

  • Part Number: JM38510/30106BEA
  • Manufacturer: Texas Instruments
  • Package/Case: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Standard: Military-grade specifications

With Texas Instruments' reputation for excellence, the JM38510/30106BEA is an ideal choice for applications that cannot afford failures. The company's dedication to innovation and quality makes this product a reliable cornerstone for any project requiring a high degree of precision and durability.

For detailed product specifications, technical data, and application guidance, customers should consult the official Texas Instruments datasheets and product manuals or contact Texas Instruments' customer support for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8988 $55.1904
18+ $5.6605 $101.8890
28+ $5.4836 $153.5408
38+ $5.3068 $201.6584
49+ $5.1299 $251.3651
66+ $4.5992 $303.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess