EN
  • EN
  • DE

MCP4252T-502E/UN

Part No MCP4252T-502E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 10MSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel (TR)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 5k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4252T-502-E/UNTR-ND,MCP4252T-502-E/UNTR,MCP4252T-502-E/UN,MCP4252T-502E/UNTR
Standard Package 2,500
Win Source Part Number 1078191-MCP4252T-502E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4252T-502E/UN CAD Model

Description

The MCP4252T-502E/UN is a dual-channel, 7-bit (128 wiper steps) digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer offers a versatile solution for applications requiring variable resistor settings. It operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for a wide range of low-power and standard applications.

Each potentiometer channel of the MCP4252 can be individually programmed through an SPI-compatible serial interface, which allows for easy adjustment and calibration of system parameters without the need for physical trimmer potentiometers. The device features a 50 kohm resistance value, providing a broad range of adjustability for various design needs.

The MCP4252T-502E/UN is designed with non-volatile memory (EEPROM) to retain its settings even after power is removed, ensuring consistent performance across power cycles. The EEPROM allows for at least 1,000,000 erase/write cycles, demonstrating the device's reliability and longevity in demanding environments.

Additionally, the device offers a low-tempco (temperature coefficient), which ensures minimal deviation in resistance value over a wide temperature range, making it ideal for temperature-sensitive applications. The MCP4252T-502E/UN also provides a high endurance and robustness with a total harmonic distortion (THD) of less than 0.1%, ensuring high-fidelity in audio applications and precision control in industrial settings.

The digital potentiometer comes in an industry-standard 14-pin TSSOP package, which is RoHS compliant and suitable for automated assembly processes. Its compact form factor makes it an excellent choice for space-constrained applications such as portable devices, consumer electronics, and automotive systems where precision and programmability are critical.

In summary, the Microchip MCP4252T-502E/UN digital potentiometer is a versatile, reliable, and precise component that can be used to digitally control voltage and current in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess