EN
  • EN
  • DE

ST25RU3992-BQFT

Part No ST25RU3992-BQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 860-960MHZ 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC
Manufacturer STMicroelectronics
Series ST25R
Package Reel - TR
Part Status Obsolete
Family Name ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-ST25RU3992-BQFTDKR, ST25RU3992-BQFM, ST25RD3992-BQFMTR-NDL, AS3992-BQFMDKR-ND, AS3992-BQFP-50, 497-ST25RU3992-BQFTCT, Q8591124, AS3992-BQFP-50CT-ND, ST25RU3992-BQFTTR-ND, ST25RU3992-BQFTCT-ND, ST25RU3992-BQFT-ND, ST25RU3992-BQFTDKR-ND, ST25RD3992-BQFMDKR-ND, ST25RD3992-BQFMCT, ST25RU3992-BQFMDKR-ND, ST25RD3992-BQFT-ND, AS3992BQFP50, AS3992-BQFMTR-NDL, ST25RD3992-BQFMCT-ND, ST25RU3992-BQFTTR, ST25RD3992-BQFMTR-ND, 180350005, AS3992-BQFMCT-ND, AS3992-BQFMTR-ND, AS3992-BQFP, ST, 180350013, ST25RU3992-BQFMTR-NDL, AS3992-BQFP-50DKR, AS3992-BQFM, ST25RD3992-BQFMDKR, AS3992-BQFP-50DKR-ND, AS3992-BQFP-50TR, AS3992-BQFT, ST25RU3992-BQFTCT, AS3992-BQFP-50TR-ND, 497-ST25RU3992-BQFTTR, AS3992-BQFP-ND, ST25RU3992-BQFMTR-ND, AS3992-BQFT-ND, ST25RU3992-BQFTDKR, ST25RU3992-BQFTTR-NDL, AS3992-BQFP-50TR-NDL, ST25RU3992-BQFMCT-ND, AS3992-BQFP-50CT, ST25RU3992-BQFTINACTIVE
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846827-ST25RU3992-BQFT
Ultra Librarian 3D Model Ultra Librarian ST25RU3992-BQFT CAD Model

Description

The ST25RU3992-BQFT from STMicroelectronics is a high-performance UHF RFID Reader IC that is designed to provide a comprehensive solution for a wide range of RFID applications. This integrated circuit is a key component for developers looking to create efficient and reliable RFID systems for inventory management, asset tracking, and access control, among other uses.

Key Features

  • Frequency Range: The ST25RU3992-BQFT operates in the UHF frequency range, which is typically 860-960 MHz, making it suitable for global RFID applications.
  • Protocol Support: It supports EPCglobal Class 1 Gen 2 (ISO 18000-6C) protocols, ensuring compatibility with a wide range of RFID tags and systems.
  • High Sensitivity: The device offers excellent receiver sensitivity, which allows for long read ranges and improved performance in demanding environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications where power conservation is critical.
  • Advanced Features: Includes automatic antenna tuning, Q value adjustment, and power management functions that contribute to its flexibility and efficiency.
  • Anticollision Algorithm: The built-in anticollision algorithm enables the reader to identify multiple tags simultaneously, which is essential for fast inventory processing.

Applications

The ST25RU3992-BQFT is well-suited for a variety of applications, including:

  • Supply Chain Management
  • Inventory and Warehouse Management
  • Asset Tracking and Management
  • Access Control Systems
  • Retail and Point of Sale (POS)
  • Library Systems
  • Logistics and Freight Management

Integration and Support

The IC is available in a QFN-48 package, making it easy to integrate into PCB designs. STMicroelectronics provides a comprehensive support ecosystem that includes development tools, reference designs, and technical documentation to assist developers in creating optimized RFID solutions with the ST25RU3992-BQFT.

This product represents STMicroelectronics' commitment to providing advanced technology for the RFID market, ensuring high performance, reliability, and ease of integration for system developers worldwide.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,950.0000 $1,950.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess