EN
  • EN
  • DE

ES1D_HF

Part No ES1D_HF
Manufacturer Lite-On Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822802-ES1D_HF
Ultra Librarian 3D Model Ultra Librarian ES1D_HF CAD Model

Description

The ES1D_HF is a surface-mount rectifier diode manufactured by Lite-On Inc. Rectifier diodes are semiconductor devices that allow current to flow in one direction only. They are essential components in power supplies and other electronic circuits where alternating current (AC) needs to be converted into direct current (DC).

Applications:

  • Power Supplies: Used as rectifier diodes in power supplies to convert AC voltage to DC voltage.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection to prevent damage to electronic circuits.
  • Voltage Clamping: Used for voltage clamping to limit the voltage across a circuit to a safe level.
  • Signal Rectification: Utilized in signal rectification circuits to convert AC signals to DC signals.

Features:

  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop.
  • High Reliability: High reliability under stringent conditions.
  • Surface Mount Package: Surface mount package allows for automated assembly.
  • HF Suffix: Indicates a high-frequency optimized design.

Benefits:

  • Efficient AC to DC Conversion: Enables efficient conversion of AC to DC voltage.
  • Protection against Voltage Spikes: Protects circuits from damaging voltage spikes.
  • Prevents Circuit Damage: Prevents circuit damage due to reverse polarity.
  • Stable Voltage Level: Maintains a stable voltage level in voltage clamping circuits.
  • High-Speed Switching: Enables fast switching speeds in high-frequency applications.

Additional Details:

The ES1D_HF features a DO-214AC (SMA) surface-mount package. Key specifications include a repetitive peak reverse voltage, forward current, and surge current rating. The forward voltage drop and reverse recovery time are also critical parameters to consider for specific applications. The “HF” suffix indicates that this diode is optimized for high-frequency applications. This part is RoHS compliant.

When selecting the ES1D_HF, consult the manufacturer's datasheet to ensure it meets the specific requirements of the intended application, considering parameters such as voltage, current, and switching speed.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess