EN
  • EN
  • DE

DR601213PENBG

Part No DR601213PENBG
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055950-DR601213PENBG
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DR601213PENBG CAD Model

Description

The DR601213PENBG is a connector manufactured by Amphenol. Based on the part number, it is likely a circular connector designed for robust and reliable connections in harsh environments.

Applications

  • Industrial automation
  • Military and aerospace applications
  • Transportation systems
  • Medical equipment
  • Power distribution

Features

  • Circular Connector: Provides robust and reliable connections.
  • Environmental Sealing: Designed to withstand harsh environments, including moisture, dust, and vibration.
  • Multiple Contacts: Facilitates the transmission of power and signal through a single connector.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Polarization: Prevents mismating and ensures correct connection.
  • EMI/RFI Shielding: Reduces electromagnetic interference for reliable signal transmission.

Benefits

  • Reliable Performance: Ensures consistent and dependable connections in demanding applications.
  • Protection from the Elements: Withstands harsh environmental conditions, ensuring long-term reliability.
  • Simplified Wiring: Reduces the number of connections required, simplifying wiring harnesses.
  • Easy Installation: Designed for quick and easy installation and maintenance.
  • Enhanced Safety: Provides a secure and reliable connection, minimizing the risk of electrical hazards.

Relevant Additional Details

Without access to the specific datasheet, it's difficult to provide exact specifications. Further research is needed, especially through the manufacturer's (Amphenol) datasheet. Consult the datasheet for specific voltage and current ratings, contact material, housing material, operating temperature range, mating cycles, and applicable standards (e.g., MIL-SPEC). The "PENBG" likely refers to plating and backshell options; the datasheet is required to understand these details precisely.

You May Also Be Interested in

Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Lowest to $0.0159
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess