EN
  • EN
  • DE
  • IT

MAX1586ETM

Part No MAX1586ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701658-MAX1586ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586ETM CAD Model

Description

The MAX1586ETM from Maxim Integrated is a highly efficient, multi-output, compact power-supply solution designed to meet the rigorous power requirements of portable devices. This advanced power management integrated circuit (PMIC) is ideal for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Key Features

  • High Efficiency: The MAX1586ETM features a high-efficiency step-down converter that operates at up to 96% efficiency, ensuring extended battery life for portable devices.
  • Dual Outputs: It provides two outputs, a main step-down output for the core voltage and an additional LDO-regulated output for peripheral devices, making it a versatile solution for complex power supply requirements.
  • Dynamic Voltage Management: The device supports dynamic voltage scaling, allowing the core voltage to be adjusted according to the processor's load, thereby reducing power consumption and heat generation.
  • Small Footprint: Housed in a compact 48-pin thin QFN package, the MAX1586ETM saves valuable board space and is ideal for space-constrained applications.
  • Integrated Power MOSFETs: With integrated power MOSFETs, the device minimizes external component count, further reducing the overall solution size and cost.

Performance Specifications

The MAX1586ETM operates over a wide input voltage range and offers a programmable output voltage to accommodate various processor requirements. It also includes a range of protective features such as overvoltage protection, thermal shutdown, and current limit to ensure reliable operation under adverse conditions.

Applications

Due to its high efficiency and multi-output capability, the MAX1586ETM is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Efficient Power Management

In conclusion, the MAX1586ETM from Maxim Integrated is a powerful, efficient, and flexible power management solution that addresses the needs of modern portable devices with its advanced features and compact design.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4052 $61.6728
32+ $3.6152 $115.6864
50+ $3.5020 $175.1000
69+ $3.3888 $233.8272
89+ $3.2767 $291.6263
118+ $2.9372 $346.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess