EN
  • EN
  • DE

TS5MP645NYFPR

Part No TS5MP645NYFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX10 6.5OHM 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Not For New Designs
Switch Circuit SPDT
Number of Circuits 10
On-State Resistance (Max) 6.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 1.5GHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 1.5pF
Current - Leakage (IS(off)) (Max) 500nA
Crosstalk -40dB @ 1.25GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA
Base Product Number TS5MP645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370823-TS5MP645NYFPR
Ultra Librarian 3D Model Ultra Librarian TS5MP645NYFPR CAD Model

Description

The Texas Instruments TS5MP645NYFPR is a high-performance, low-power, 4-bit 1-of-2 multiplexer-demultiplexer designed for application in signal routing and switching. This advanced switch is part of the Texas Instruments signal switch series and is specifically engineered to cater to the needs of high-speed data lanes in modern electronic systems.

Key Features

  • High Bandwidth: The TS5MP645NYFPR boasts a wide bandwidth that supports high-speed data transfer, making it ideal for applications that require fast and efficient data routing.
  • Low Crosstalk: With its superior design, this switch significantly reduces crosstalk, ensuring that signals are transmitted with high integrity and minimal interference.
  • Low Power Consumption: Energy efficiency is at the core of this product, with low power consumption that helps to minimize the overall energy footprint of the system it is integrated into.
  • Versatility: The switch is versatile and capable of handling various signal types, including differential and single-ended signals, which makes it suitable for a broad range of applications.
  • ESD Protection: It comes equipped with Electrostatic Discharge (ESD) protection circuitry, which safeguards the device against the potential damages caused by static electricity.

Applications

The TS5MP645NYFPR is designed for multifaceted applications, including:

  • Mobile Handsets
  • Data Communication
  • Signal Routing
  • Networking Equipment
  • Personal Computers
  • Consumer Electronics

Technical Specifications

The TS5MP645NYFPR operates over a wide temperature range and is available in a compact QFN package. It supports a bidirectional switch configuration and has a low on-state resistance. The switch is compliant with various industry standards, ensuring compatibility and reliability in diverse environments.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TS5MP645NYFPR is an excellent choice for designers looking to incorporate a high-speed, low-power signal switch into their electronic systems. It offers the performance and flexibility needed to manage the demands of data-intensive applications while maintaining signal integrity and energy efficiency.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7913 $53.7390
70+ $1.4698 $102.8860
110+ $1.4238 $156.6180
150+ $1.3779 $206.6850
190+ $1.3320 $253.0800
255+ $1.1942 $304.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess