EN
  • EN
  • DE

PIC16C64A-20/L

Part No PIC16C64A-20/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 042151-PIC16C64A-20/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20/L CAD Model

Description

PIC16C64A-20/L Microcontroller

The PIC16C64A-20/L is a powerful 8-bit microcontroller from Microchip Technology, known for its high performance and versatility in a wide range of applications. This microcontroller is part of the PIC16C family that has been widely adopted in the industry for its ease of use, robust instruction set, and affordable cost.

Featuring a 20 MHz clock speed, the PIC16C64A-20/L ensures swift processing capabilities, making it suitable for time-sensitive tasks and high-speed operations. It is equipped with 64KB of program memory, providing ample space for complex programs and algorithms. The device operates within a voltage range of 4.0V to 5.5V, offering flexibility in power supply design while maintaining low power consumption.

With 68 bytes of RAM and 192 bytes of EEPROM data memory, the PIC16C64A-20/L is capable of handling data-intensive tasks while providing non-volatile storage for critical data. It features 22 I/O pins, which allows for extensive interfacing with peripherals and external devices, making it an ideal choice for embedded systems that require multiple input and output connections.

The microcontroller's package is a 40-pin PDIP (Plastic Dual In-line Package), which is conducive to easy handling and soldering on a variety of PCBs (Printed Circuit Boards). The PIC16C64A-20/L also supports a wide range of peripherals such as timers, serial communication modules, and capture/compare/PWM functions, further enhancing its utility in complex electronic designs.

Microchip Technology has equipped the PIC16C64A-20/L with an array of protective features, including Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), ensuring reliable operation under various conditions. Moreover, the microcontroller is programmable via Microchip's MPLAB IDE, offering developers a user-friendly environment for coding, debugging, and programming the device.

In summary, the PIC16C64A-20/L microcontroller stands out for its combination of performance, memory capacity, and peripheral support, making it a go-to choice for professionals and hobbyists alike in the realm of microcontroller-based system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess