EN
  • EN
  • DE

ST25R3910-BQFT

Part No ST25R3910-BQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel package
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 768819-ST25R3910-BQFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ST25R3910
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST25R3910-BQFT CAD Model

Description

The ST25R3910-BQFT is a dynamic NFC/RFID reader IC from the renowned semiconductor manufacturer STMicroelectronics. This advanced device is designed to facilitate the implementation of NFC applications by offering a versatile platform that can handle both reader and card emulation modes.

Key Features:

  • High Data Rate Performance: The ST25R3910-BQFT supports ISO14443A and B, FeliCa, and ISO15693, enabling high data rate communication up to 1.4 Mbit/s in ISO14443A.
  • Advanced Noise Suppression: With its Automatic Antenna Tuning and Phase Jitter Modulation technologies, the IC ensures robust communication even in the presence of noise, making it suitable for challenging environments.
  • Low Power Consumption: It features a power-saving Card Detection mode and an Automatic Power Saving mode to reduce overall power consumption, ensuring efficiency in battery-powered applications.
  • Multiple Communication Interfaces: The device includes SPI, I2C, and a serial UART interface, providing flexibility in system design and integration.
  • Integrated Antenna Management: The IC comes with an antenna management system that simplifies the design process and enhances performance with features like Dynamic Power Output, Automatic Gain Control, and Capacitive and Inductive Sensor Interfaces.

Applications:

The ST25R3910-BQFT is ideal for a wide range of applications, including:

  • Point of Sale (POS) terminals
  • Access control systems
  • NFC-enabled payment systems
  • Consumer electronics for NFC connectivity
  • Industrial IoT devices

With its exceptional performance, versatility, and power efficiency, the ST25R3910-BQFT is a top choice for developers looking to incorporate NFC technology into their products. Whether for payment solutions, identification, or connectivity, this IC delivers reliable and fast NFC communication, making it a cornerstone for modern NFC applications.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Others
Lowest to $28.8819
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4357 $59.7927
26+ $4.4601 $115.9626
41+ $4.3208 $177.1528
56+ $4.1813 $234.1528
72+ $4.0420 $291.0240
96+ $3.6239 $347.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess