EN
  • EN
  • DE
  • IT

SN75LBC174

Part No SN75LBC174
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LOW-POWER DIFFERENTIAL LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256338-SN75LBC174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC174 CAD Model

Description

The SN75LBC174 from Texas Instruments is a robust, monolithic quadruple differential line driver designed for digital data transmission over long distances and in noisy environments. This integrated circuit is part of the industry-standard 75174 line driver family and is specifically engineered to operate with low power consumption and high data rates, making it an ideal choice for a wide range of applications, including industrial networks, telecommunications, and control systems.

Key Features

  • Interface Type: Differential, designed to meet the requirements of TIA/EIA-485 (RS-485) standard.
  • Number of Drivers: 4, allowing for the simultaneous transmission of multiple signals.
  • Supply Voltage Range: 4.75V to 5.25V, compatible with typical 5V systems.
  • Signaling Rate: Capable of achieving up to 30 Mbps, suitable for high-speed data transmission.
  • Thermal Shutdown Protection: Ensures the device operates within safe temperature ranges.
  • Low Power Consumption: Designed for energy-efficient operation to extend the life of battery-powered devices.
  • Robust ESD Protection: Incorporates electrostatic discharge protection to enhance the durability of the device in harsh environments.

Applications

The SN75LBC174 is versatile and can be used in various applications where reliable data transmission is critical. Its primary applications include:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75LBC174 is no exception. This product complies with the stringent standards set by the industry to ensure optimal performance and longevity, even in the most demanding conditions.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the SN75LBC174, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to refer to the latest datasheets for comprehensive information on operating conditions and electrical characteristics.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess