EN
  • EN
  • DE
  • IT

MMA6341LR1

Part No MMA6341LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3-9G ANALOG 14LGA / Accelerometer X, Y Axis ±3g, 9g 400Hz 14-LGA (3x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±3g, 9g
Sensitivity (mV/g) 440 (±3g) ~ 117.8 (±9g)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number MMA63
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345975-MMA6341LR1
Ultra Librarian 3D Model Ultra Librarian MMA6341LR1 CAD Model

Description

Product Overview: NXP MMA6341LR1

The NXP MMA6341LR1 is a high-performance, low-power, micro-machined accelerometer designed to cater to the demanding needs of automotive and industrial applications. This robust sensor provides a dual-axis sensing capability, making it an ideal choice for systems that require reliable and accurate motion detection.

Key Features

  • Wide Range Sensitivity: The MMA6341LR1 offers a selectable range of ±14g/±44g, allowing for high precision in diverse operating environments.
  • Low Voltage Operation: Engineered for efficiency, it operates at a low voltage range from 3.3V to 5.0V, which is suitable for battery-powered devices.
  • Over-temperature Protection: With built-in temperature compensation, the MMA6341LR1 maintains its performance across a temperature range of -40°C to +105°C.
  • Self-Test Functionality: The integrated self-test feature ensures that the sensor is functioning correctly, enhancing system reliability.
  • Durable Design: It is built to withstand mechanical shock, making it resilient in harsh environments.
  • Signal Conditioning: The device includes onboard signal conditioning, which simplifies the integration process and improves signal quality.
  • Analog Output: The accelerometer provides two analog outputs, one for each sensing axis, facilitating easy interface with analog-to-digital converters.
  • Lead-free and RoHS Compliant: In alignment with environmental standards, the MMA6341LR1 is lead-free and complies with RoHS regulations.

Applications

The versatility of the NXP MMA6341LR1 makes it suitable for a wide range of applications, including but not limited to:

  • Vehicle dynamic controls and rollover detection
  • Electronic stability control systems
  • Active suspension systems
  • Tilt and inclination sensors in industrial machinery
  • Freefall detection for hard disk drive protection
  • Impact and vibration monitoring

With its combination of durability, precision, and low power consumption, the NXP MMA6341LR1 stands out as a reliable choice for designers seeking to enhance the performance and safety of their automotive or industrial systems.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess