Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Applications Board Mount
Pressure Type Differential
Operating Pressure ±100PSI (±689.48kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 100 mV (10V)
Accuracy ±0.2%
Supply Voltage (V) 2.5V ~ 16V
Port Size Male - 0.2" (5.08mm) Tube, Dual
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure ±200PSI (±1378.95kPa)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1123427-26PCFFA6D
Manufacturer Homepage www.inertialsensor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 26PCFFA6D CAD Model

Description

The Honeywell Sensing and Productivity Solutions 1123427-26PCFFA6D is a medium-popularity electronic component that belongs to the sensors and transducers category.

  • Manufacturer: Honeywell Sensing and Productivity Solutions
  • Popularity: Medium
  • Category: Sensors and Transducers
  • Features: Temperature compensation
  • Termination Style: PC Pin
  • Supply Voltage: 2.5V to 16V
  • Operating Pressure: ±100PSI (±689.48kPa)
  • Port Size: 0.2" (5.08mm) tube, dual
  • Port Style: Barbless
  • Win Source Part Number: 1123427-26PCFFA6D
  • Manufacturer Package: 4-SIP module

You May Also Be Interested in

NXP / Nexperia
SENS PRESSURE 14.5 PSI MAX MPAK / Sensor
Need more? Email Us
ECAD model for MPXM2102A
Amphenol Advanced Sensors
SENSOR PRES 30PSIA SO8 SMD
Lowest to $3.9325
ECAD model for NPP-301B-200AT
NXP / Nexperia
PRESSURE SENSOR
Lowest to $35.7576
ECAD model for MPXV6115V6U
Honeywell
SENSOR PRESS GAUGE 4" H2O 8DIP / Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Top Port
Lowest to $11.8814
ECAD model for HSCDANN004NG2A3
NXP / Nexperia
SENSOR GAUGE PRESS 29PSI MAX / Sensor
Lowest to $11.2368
ECAD model for MPX2202GP
NXP / Nexperia
PRESSURE SENSOR 7PSI 8DIP / Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 60 mV (3V) 8-DIP (0.550", 13.97mm), Top Port
Need more? Email Us
ECAD model for MPXV53GC7U
NXP / Nexperia
SENSOR DIFF PRESS 14.5PSI MAX / 0 to 100 kPa (0 to 14.5 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Lowest to $16.8884
ECAD model for MPX2100D
Honeywell
SENSOR ABSOLUTE 2-15PSIA / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.15" (3.8mm) Tube 0 mV ~ 90 mV (12V) 4-SIP Module
Need more? Email Us
ECAD model for CPC15AFH
NXP / Nexperia
SENSOR DIFF PRESS 7.25PSI MAX / Sensor
Lowest to $38.1980
ECAD model for MPX53D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4363 $74.4363
3+ $61.0761 $183.2283
4+ $59.1667 $236.6668
5+ $57.2587 $286.2935
6+ $55.3493 $332.0958
8+ $49.6238 $396.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,075 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention