EN
  • EN
  • DE

AD8340ACPZ-WP

Part No AD8340ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD VECT 700-1000MHZ 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray - Waffle
Purpose Vector, Modulator
LO Frequency 700MHz to 1GHz
RF Frequency 700MHz to 1GHz
P1dB 11dBm
Noise Floor -149dBm/Hz
Operating Supply Current 150mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 880MHz
Dimension 24-WFQFN Exposed Pad, CSP
Win Source Part Number 198658-AD8340ACPZ-WP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8340ACPZ-WP CAD Model

Description

Product Overview: AD8340ACPZ-WP from Analog Devices Inc.

The AD8340ACPZ-WP is a state-of-the-art Direct Quadrature Demodulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of a comprehensive range of RF (Radio Frequency) products that facilitate sophisticated signal processing in wireless communication systems.

Key Features

  • Frequency Range: The AD8340ACPZ-WP operates over a broad frequency range, making it suitable for various applications, including base stations, wireless infrastructure, and other RF systems.
  • High Linearity: This demodulator offers excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the AD8340ACPZ-WP ensures a high signal-to-noise ratio, improving the overall performance of the RF receiver.
  • Integration: The device integrates an LO (Local Oscillator) amplifier, a balanced mixer, and precision quadrature phase splitters, streamlining the design process and reducing the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the AD8340ACPZ-WP consumes minimal current, which is beneficial for battery-powered applications.

Applications

The AD8340ACPZ-WP is versatile and can be used in a variety of RF applications, including:

  • Wireless infrastructure
  • IF (Intermediate Frequency) sampling receivers
  • Base stations for mobile communications
  • Point-to-point radio links
  • Software-defined radios

Package and Quality

The component is housed in a compact LFCSP (Lead Frame Chip Scale Package), which offers excellent thermal performance and is suitable for space-constrained applications. Additionally, the AD8340ACPZ-WP is designed to meet rigorous industrial standards, ensuring reliability and performance even in harsh environmental conditions.

Analog Devices Inc. is known for its commitment to quality, and the AD8340ACPZ-WP is no exception. It is built to provide consistent performance and is backed by the company's extensive support and expertise in RF and mixed-signal processing.

For engineers and designers looking for a reliable and high-performance direct quadrature demodulator, the AD8340ACPZ-WP from Analog Devices Inc. offers an exceptional solution that combines functionality, efficiency, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3943 $61.9715
12+ $10.1698 $122.0376
18+ $9.8522 $177.3396
25+ $9.5345 $238.3625
32+ $9.2169 $294.9408
42+ $8.2629 $347.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess