EN
  • EN
  • DE

LTC5588IPF-1#PBF

Part No LTC5588IPF-1#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC QUADRATURE MOD DIRECT 24UTQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Status Active
Purpose Modulator/Mixer
LO Frequency 200MHz to 6GHz
RF Frequency 200MHz to 6GHz
P1dB 12dBm
Noise Floor -160dBm/Hz
Output Power 4.2dBm
Operating Supply Current 303mA
Supply Voltage - Operating 3.15 V to 3.45 V
Test Frequency 2.14GHz
Dimension 24-UFQFN Exposed Pad
Win Source Part Number 144962-LTC5588IPF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5588IPF-1#PBF CAD Model

Description

The LTC5588IPF-1#PBF is a high-performance, direct conversion quadrature demodulator from Linear Technology designed for use in modern wireless communication systems. This advanced component is ideal for applications in diverse fields such as telecommunications, base station infrastructure, wireless repeaters, and broadband wireless services.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for multi-band receivers and a variety of RF applications.
  • High Linearity: It offers excellent linearity, which is critical for maintaining signal integrity and minimizing distortion in communication systems.
  • Low Noise Figure: Its low noise figure ensures that the signal-to-noise ratio is maintained, which is essential for high-quality signal demodulation.
  • Integrated LO Buffer: The LTC5588IPF-1#PBF includes an integrated local oscillator (LO) buffer, simplifying the design and reducing the need for external components.
  • High Port Isolation: The device features high port isolation, which reduces crosstalk and improves overall system performance.
  • Adjustable Bias Current: This allows for optimization of performance versus power consumption based on application requirements.

Applications

  • Cellular Base Stations
  • Wireless Repeaters and Femtocells
  • Wireless Broadband Infrastructure
  • RFID and Wireless Sensor Networks
  • Software-Defined Radios (SDR)

The LTC5588IPF-1#PBF is packaged in a compact 4mm x 4mm QFN package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh operating conditions, making it a preferred choice for engineers and designers looking for a high-quality demodulator solution. With its combination of features, the LTC5588IPF-1#PBF by Linear Technology stands out as a versatile and efficient component for advanced RF and microwave systems.

You May Also Be Interested in

L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess