Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator
LO Frequency 760MHz
Noise Floor -148dBm/Hz
Output Power -13dBm
Operating Supply Current 38mA
Supply Voltage - Operating 2.7 V to 3.3 V
Test Frequency 570MHz
Dimension 20-VFQFN
Win Source Part Number 391173-UPC8191K-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8191K-E1 CAD Model

Description

The CEL 391173-UPC8191K-E1 is a high-quality modulator designed for use in RF/IF and RFID applications.

  • Frequency: 570MHz.
  • LO Frequency: 760MHz.
  • Package: 20-VFQFN package.
  • Supply Voltage Range: 2.7 V to 3.3 V.
  • Operating Supply Current: 38mA.
  • Output Power: -13dBm.
  • Noise Floor: -148dBm/Hz.
  • Supply: This product is supplied in a reel.
  • Popularity: Medium.
  • Status: Please note that this product is obsolete (EOL).

You May Also Be Interested in

Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $20.1451
ECAD model for TRF370315IRGET
Analog Devices Inc.
IC MOD QUAD 500-1500 MHZ 24LFCSP
Lowest to $36.9546
ECAD model for ADL5371ACPZ-R7
Analog Devices Inc.
IC MOD VECT 700-1000MHZ 24-LFCSP
Need more? Email Us
ECAD model for AD8340ACPZ-WP
Texas Instruments
1.5-GHz to 2.5-GHz QUADRATURE MODULATOR
Need more? Email Us
ECAD model for TRF3702IRHCR
Analog Devices Inc.
IC QUAD MOD 140-1000MHZ 16TSSOP
Lowest to $44.3182
ECAD model for AD8345ARE
Analog Devices Inc.
950 MHz to 1575 MHz Quadrature Modulator
Lowest to $8.4311
ECAD model for ADRF6750ACPZ-R7
Analog Devices Inc.
Quadrature Mod 70MHz 16-Pin TSSOP Tube / IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $17.7273
ECAD model for AD8346ARUZ
Analog Devices Inc.
RF MODULATOR 700MHZ-1GHZ 16VFQFN / RF Modulator IC 700MHz ~ 1GHz 16-VFQFN Exposed Pad
Lowest to $32.9630
ECAD model for HMC630LP3ETR
Analog Devices Inc.
IC QUADRATURE MOD 300MHZ 24LFCSP
Lowest to $21.8394
ECAD model for ADL5370ACPZ-R7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention