EN
  • EN
  • DE

TRF3701IRHC

Part No TRF3701IRHC
Manufacturer Texas Instruments
Catalog RF Modulators
Description 0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Modulator
LO Frequency 140MHz ~ 1.5GHz
RF Frequency 140MHz ~ 1.5GHz
P1dB 6.5dBm
Noise Floor -156dBm/Hz
Output Power -1dBm
Supply Current 145mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 942.5MHz
Manufacturer Package 16-VQFN Exposed Pad
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1273891-TRF3701IRHC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3701IRHC CAD Model

Description

The TRF3701IRHC is a high-performance, quadrature modulator designed by Texas Instruments for use in complex wireless communication systems. It is an integral component for applications requiring the modulation of baseband signals to RF frequencies, commonly found in telecommunication infrastructure, satellite systems, and military communication equipment.

Key Features

  • Wide Frequency Range: The TRF3701IRHC operates over a broad frequency range, making it versatile for various RF applications.
  • High Linearity: This modulator provides exceptional linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: Designed with a low noise floor, the TRF3701IRHC ensures a cleaner signal for better performance and higher data rates.
  • Single-Supply Operation: Simplifying the design process, it operates on a single supply voltage, reducing the need for complex power management systems.

Applications

The TRF3701IRHC is engineered to meet the demanding requirements of modern RF and microwave communication systems, including:

  • Base Station Equipment
  • Wireless Infrastructure
  • Point-to-Point Microwave Links
  • Radar and Avionics Systems
  • Software Defined Radio (SDR)

Technical Specifications

Parameter Value
Frequency Range DC to 4 GHz
OIP3 +25 dBm
Supply Voltage 5 V
Package QFN

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TRF3701IRHC is no exception, undergoing rigorous testing to ensure reliability and performance in even the most challenging environments.

Ordering Information

To obtain the TRF3701IRHC for your next project, visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical support and documentation to assist with product integration and optimization.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1973 $52.7892
10+ $10.8285 $108.2850
15+ $10.4901 $157.3515
20+ $10.1518 $203.0360
26+ $9.8134 $255.1484
35+ $8.7982 $307.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess