EN
  • EN
  • DE

LT5558EUF#PBF

Part No LT5558EUF#PBF
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 600MHZ-1.1GHZ 16QFN / RF Modulator IC 600MHz ~ 1.1GHz 16-WQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tube
Function Modulator
LO Frequency 600MHz ~ 1.1GHz
RF Frequency 600MHz ~ 1.1GHz
P1dB 7.8dBm
Noise Floor -158dBm/Hz
Output Power -1.1dBm
Current - Supply 108 mA
Voltage - Supply 4.5V ~ 5.25V
Test Frequency 900MHz
Package / Case 16-WQFN Exposed Pad
Base Product Number LT5558
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1012914-LT5558EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5558EUF#PBF CAD Model

Description

The LT5558EUF#PBF is a high-performance, broadband active mixer from Analog Devices Inc. This versatile component is designed to cater to a wide range of applications, including wireless infrastructure, RF and IF frequency conversion, and broadband communication systems. With its exceptional linearity and low noise figure, the LT5558EUF#PBF ensures high-quality signal processing in complex RF systems.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, accommodating various RF and LO (Local Oscillator) frequencies, which makes it suitable for multi-band receivers and other dynamic RF systems.
  • High Linearity: It delivers outstanding IIP3 (Input Third-Order Intercept) performance, which is critical for maintaining signal integrity in the presence of strong interfering signals.
  • Low Noise Figure: The low noise figure of the LT5558EUF#PBF minimizes the degradation of the signal-to-noise ratio, a crucial factor for high-performance receivers.
  • Single-Ended RF Interface: The mixer's single-ended RF interface simplifies the design and reduces the need for external components, such as baluns.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer amplifier reduces the need for an external LO driver, thus saving board space and additional circuit complexity.
  • Power Supply Range: It operates from a single 3.3V supply, making it compatible with a variety of system power rails.
  • Package: The device is available in a compact, 16-lead QFN package, which is ideal for space-constrained applications.

Applications

The LT5558EUF#PBF is designed for use in a variety of applications, including:

  • Cellular base stations
  • Wireless repeaters and femtocells
  • Point-to-point and point-to-multipoint radios
  • Cable modem termination systems
  • Test equipment

With its robust performance and flexibility, the LT5558EUF#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and microwave systems with a high-quality, reliable mixer solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess