EN
  • EN
  • DE

AD8345ARE-REEL7

Part No AD8345ARE-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 250 MHz.1000 MHz Quadrature Modulator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Modulator
LO Frequency 140MHz ~ 1GHz
RF Frequency 140MHz ~ 1GHz
P1dB 2.5dBm
Noise Floor -155dBm/Hz
Output Power 2dBm
Operating Supply Current 78mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Test Frequency 800MHz
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
RoHS State Request Verification
Win Source Part Number 1138483-AD8345ARE-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8345
Introduction Date July 01, 2001
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8345ARE-REEL7 CAD Model

Description

Product Overview: AD8345ARE-REEL7

The AD8345ARE-REEL7 is a high-performance, quadrature modulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This component is part of the REEL7 packaging series, indicating it is provided in a tape and reel format suitable for automated assembly processes.

Designed to operate within the 0.8 GHz to 2.5 GHz frequency range, the AD8345ARE-REEL7 is an ideal choice for a variety of applications that require efficient modulation of RF signals. It is commonly utilized in wireless communication systems, including GSM, CDMA, WCDMA, and other 3G and 4G cellular base stations, as well as in broadband wireless access systems, cable modem termination systems, and a range of other telecommunication devices.

The device integrates a high linearity I/Q modulator with a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), providing a complete solution for generating a high-quality, quadrature-modulated RF output. Its superior sideband suppression and carrier suppression characteristics ensure minimal signal distortion and high signal integrity.

Key features of the AD8345ARE-REEL7 include:

  • Integrated LO amplifier, eliminating the need for external components
  • High output IP3 (third-order intercept point) for excellent dynamic range
  • Single-ended RF output for simplified interfacing
  • 2.7 V to 5.5 V supply voltage range, supporting various system power requirements
  • Adjustable baseband gain for flexible signal level management
  • Power-down mode for power conservation in battery-powered devices

The AD8345ARE-REEL7 is supplied in a compact, surface-mountable package, making it a space-saving solution for modern electronic devices where board space is at a premium. Its robust design ensures reliable performance even in harsh environmental conditions, which is crucial for maintaining consistent communication quality.

In summary, the AD8345ARE-REEL7 from Analog Devices Inc. is a versatile, high-quality quadrature modulator that offers designers the performance and integration needed for advanced RF signal generation in a wide array of communication applications.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9023 $50.7069
8+ $13.8686 $110.9488
12+ $13.4352 $161.2224
16+ $13.0018 $208.0288
20+ $12.5684 $251.3680
27+ $11.2682 $304.2414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess