EN
  • EN
  • DE

TRF3702IRHC

Part No TRF3702IRHC
Manufacturer Texas Instruments
Catalog RF Modulators
Description 1.5-GHz to 2.5-GHz QUADRATURE MODULATOR | RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Modulator
LO Frequency 1.5GHz ~ 2.5GHz
RF Frequency 1.5GHz ~ 2.5GHz
P1dB 7dBm
Noise Floor -155dBm/Hz
Output Power -2.5dBm
Supply Current 170mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 1.842GHz
Manufacturer Package 16-VQFN Exposed Pad
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1273893-TRF3702IRHC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3702IRHC CAD Model

Description

The TRF3702IRHC is a high-performance, direct quadrature modulator designed and manufactured by Texas Instruments. This advanced component is engineered to deliver exceptional signal quality for a wide range of RF and IF applications. Its primary use is in the modulation of complex waveforms for wireless communication systems, including those used in base stations, mobile handsets, and data radios.

Key Features

  • Wide Frequency Range: The TRF3702IRHC operates over a broad frequency spectrum, making it suitable for various communication standards.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise: The device boasts a low noise floor, enhancing the signal-to-noise ratio and improving overall system performance.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies the design and reduces the number of external components needed.
  • Single 5V Supply: The modulator operates on a single 5V supply, which simplifies power management and system design.

Applications

The TRF3702IRHC is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Fixed wireless and satellite communication systems
  • Software-defined radios (SDR)
  • RFID readers
  • Test and measurement equipment

Technical Specifications

The TRF3702IRHC offers a robust set of specifications that enable it to perform reliably in demanding environments:

  • RF Output Frequency Range: 400 MHz to 4 GHz
  • IF Input Frequency Range: Up to 500 MHz
  • IIP3: 25 dBm (typical)
  • Carrier Leakage: -30 dBm (typical)
  • Sideband Suppression: -55 dBc (typical)

Quality and Reliability

As with all Texas Instruments products, the TRF3702IRHC is designed to meet high-quality and reliability standards. It is available in a compact QFN package, which ensures a small footprint on the PCB while providing excellent thermal performance.

Conclusion

The TRF3702IRHC from Texas Instruments is an ideal choice for designers looking for a high-quality, reliable quadrature modulator. With its wide frequency range, high linearity, and low noise performance, it stands out as a top-tier component for sophisticated RF and IF modulation needs.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess