EN
  • EN
  • DE

LTC5599IUF#PBF

Part No LTC5599IUF#PBF
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 30MHZ-1.3GHZ 24QFN / RF Modulator IC 30MHz ~ 1.3GHz 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tube
LO Frequency 180MHz ~ 1.9GHz
RF Frequency 30MHz ~ 1.3GHz
P1dB 5dBm
Noise Floor -156dBm/Hz
Output Power -3dBm
Current - Supply 28 mA
Voltage - Supply 2.7V ~ 3.6V
Test Frequency 150MHz
Package / Case 24-WFQFN Exposed Pad
Base Product Number LTC5599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC5599IUF#PBF,-2735-LTC5599IUF#PBF,LTC5599IUF#PBF-ND
Standard Package 91
Win Source Part Number 1017023-LTC5599IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5599IUF#PBF CAD Model

Description

Product Overview: LTC5599IUF#PBF

The LTC5599IUF#PBF is a high-performance, direct conversion quadrature modulator from Analog Devices Inc. designed for wireless communication applications. It is a versatile component suitable for a wide range of frequency bands, making it an excellent choice for infrastructure equipment in modern communication systems. The product is housed in a compact QFN package, ensuring a small footprint on the PCB and ease of integration into various designs.

Key Features

  • Wide Frequency Range: This modulator supports a broad frequency range, enabling its use in multiple communication bands.
  • High Linearity: The LTC5599IUF#PBF offers excellent linearity, which is critical for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, this modulator minimizes additional noise in the signal path, preserving signal quality.
  • Adjustable Gain: The device features an adjustable gain setting that allows for precise control over the signal level, accommodating a variety of system requirements.
  • Single-Ended RF Output: The modulator provides a single-ended RF output, simplifying the interface with subsequent stages in the signal chain.
  • Power Efficient: The LTC5599IUF#PBF is designed for power efficiency, which is essential for reducing thermal issues and extending the life of battery-powered devices.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Wireless Backhaul
  • Broadband Communications
  • Software-Defined Radio
  • Test Equipment

The LTC5599IUF#PBF by Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions for the ever-evolving demands of the wireless communication industry. With its robust feature set and flexible application scope, this modulator is poised to be a key component in the development of high-performance communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess