EN
  • EN
  • DE

TRF370333IRGER

Part No TRF370333IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 9.5dBm
Noise Floor -163dBm/Hz
Output Power -4.5dBm
Operating Supply Current 235mA
Supply Voltage - Operating 4.5 V to 5.5 V
Test Frequency 2.14GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 081338-TRF370333IRGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF370333IRGER CAD Model

Description

Product Overview: TRF370333IRGER by Texas Instruments

The TRF370333IRGER is a high-performance, quadrature modulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced modulator is part of TI's extensive radio frequency (RF) product line and is well-suited for a variety of wireless communication applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for different RF applications.
  • Integration: The TRF370333IRGER integrates a number of features into a single chip, reducing the need for external components and simplifying design.
  • Performance: With its high linearity and low noise figure, the modulator ensures excellent signal quality, which is critical for both data integrity and efficient spectrum usage.
  • Power Efficiency: The device is designed for low power consumption, helping to extend battery life in portable applications and reduce power costs in stationary deployments.
  • Package: Encased in a compact, surface-mount package, the TRF370333IRGER is designed for space-constrained applications, allowing for high-density PCB layouts.

Applications

The TRF370333IRGER is ideal for a range of applications, including:

  • Wireless infrastructure for networks such as GSM, CDMA, WCDMA, and LTE
  • Wireless communication systems like point-to-point radio links
  • Software-defined radios that require high levels of integration and performance
  • Complex RF modulation schemes in telecommunications systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the TRF370333IRGER is no exception. It is built to meet the rigorous standards of the industry, ensuring reliability and longevity in the field. Additionally, TI provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the device into their projects.

Whether for upgrading existing systems or developing new cutting-edge wireless solutions, the TRF370333IRGER from Texas Instruments stands out as a top choice for RF modulation needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess