EN
  • EN
  • DE

STM8L151G6Y6TR

Part No STM8L151G6Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Reel package
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFBGA, CSPBGA
Win Source Part Number 795752-STM8L151G6Y6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151G6Y6TR CAD Model

Description

STM8L151G6Y6TR Microcontroller by STMicroelectronics

The STM8L151G6Y6TR is a high-performance, low-power 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the STM8L family, which is designed to deliver robust performance while operating under stringent energy constraints. It is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and battery-operated devices.

At the core of the STM8L151G6Y6TR is an advanced STM8 core operating at up to 16 MHz frequency. The device comes equipped with 32 Kbytes of Flash program memory, which is more than sufficient for complex applications. In addition, it has 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provides flexibility for data storage and retention even after power cycles.

The microcontroller features a comprehensive set of peripherals that enhance its functionality and ease of use. These include an integrated 12-bit analog-to-digital converter (ADC), four 16-bit timers, and a USART interface that supports a full range of serial communications protocols. Additionally, it comes with I2C and SPI interfaces for multi-peripheral connectivity.

One of the key advantages of the STM8L151G6Y6TR is its energy efficiency. The microcontroller operates within a voltage range of 1.65 V to 3.6 V, which allows for extended battery life in portable applications. It also supports five low-power modes, including Active-halt and Wait modes, which further minimize the power consumption when the device is not in full operation.

For security and system integrity, the STM8L151G6Y6TR includes a unique ID number per chip and a True Data EEPROM with hardware write protection. It also has a flexible clock control system with an internal 16 MHz oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity.

The STM8L151G6Y6TR is available in a compact TSSOP20 package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range (-40°C to 85°C) ensure reliable operation in harsh environments. With its combination of performance, energy efficiency, and integrated features, the STM8L151G6Y6TR from STMicroelectronics is a versatile choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3839 $50.7585
37+ $2.7765 $102.7305
56+ $2.6897 $150.6232
77+ $2.6030 $200.4310
100+ $2.5162 $251.6200
133+ $2.2559 $300.0347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess