EN
  • EN
  • DE

HMC630LP3E

Part No HMC630LP3E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Vector Modulator, Mixer
RF Frequency 700MHz ~ 1GHz
P1dB 17dBm
Noise Floor -162dBm/Hz
Supply Current 92mA
Supply Voltage (V) 8V
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC630
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181443-HMC630LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC630LP3E CAD Model

Description

Product Overview: HMC630LP3E from Analog Devices Inc.

The HMC630LP3E, a state-of-the-art frequency multiplier by Analog Devices Inc., is a highly integrated device designed to cater to the demanding requirements of RF and microwave communication systems. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • Frequency Range: The HMC630LP3E operates over a broad frequency range, making it versatile for various applications in the communication sector.
  • High Output Power: It delivers a robust output power level that ensures clear signal transmission and reception, even in environments with high signal attenuation.
  • Low Phase Noise: The device exhibits exceptionally low phase noise characteristics, which is crucial for maintaining signal integrity in high-performance systems.
  • Compact Package: Encased in a compact 3x3 mm QFN package, the HMC630LP3E is designed to fit into space-constrained applications without compromising functionality.

Applications

The versatility of the HMC630LP3E allows it to be employed in a wide range of applications. Its primary use cases include:

  • Fixed and mobile broadband communication systems
  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Private mobile radios and professional mobile radios
  • Satellite communications terminals

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous quality control and the HMC630LP3E is no exception. This product is built to meet high-quality standards, ensuring consistent performance and reliability in the field. With the backing of Analog Devices' extensive support and expertise, customers can confidently integrate the HMC630LP3E into their systems.

Conclusion

In summary, the HMC630LP3E from Analog Devices Inc. offers a combination of performance, integration, and quality. Whether it's for sophisticated communication infrastructure or advanced test and measurement setups, this frequency multiplier stands out as a top-tier component for any RF and microwave system designer looking to enhance their application's capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3025 $78.9075
6+ $21.5816 $129.4896
9+ $20.9071 $188.1639
12+ $20.2328 $242.7936
15+ $19.5583 $293.3745
20+ $17.5350 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess