EN
  • EN
  • DE

TMCS1108A2UQDT

Part No TMCS1108A2UQDT
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Unidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 250
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336974-TMCS1108A2UQDT
Ultra Librarian 3D Model Ultra Librarian TMCS1108A2UQDT CAD Model

Description

Introducing the TMCS1108A2UQDT Hall Effect Current Sensor

The TMCS1108A2UQDT is a precision, high-performance Hall Effect current sensor from Texas Instruments (TI) designed to accurately measure AC or DC currents in a variety of applications. With its industry-leading features, the TMCS1108A2UQDT offers a robust solution for current sensing requirements in a compact, surface-mount package.

Key Features

  • High Accuracy: The TMCS1108A2UQDT boasts a high accuracy rate, ensuring precise current measurement for critical applications. This accuracy is maintained across a wide temperature range, making it suitable for various operating conditions.
  • Galvanic Isolation: The sensor provides galvanic isolation between the high-voltage current path and the low-voltage measurement interface. This enhances safety and system reliability by preventing ground loops and allowing the sensor to be used in high common-mode voltage applications.
  • Wide Current Sensing Range: Capable of measuring both AC and DC currents, this sensor offers a broad sensing range, making it versatile for different current measurement scenarios.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMCS1108A2UQDT minimizes power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Fast Response Time: The device's fast response time enables quick detection and reaction to current changes, which is essential for real-time monitoring and control systems.

Applications

The TMCS1108A2UQDT is ideal for a variety of applications, including:

  • Motor control systems
  • Power management systems
  • Battery management and monitoring
  • Overcurrent protection
  • Renewable energy systems
  • Industrial automation

Technical Specifications

Equipped with a unidirectional sensing capability, the TMCS1108A2UQDT operates over a temperature range of -40°C to 125°C. It comes in a small, surface-mount 8-pin UQFN package that is RoHS compliant and designed to meet the space constraints of modern PCB designs. The sensor integrates seamlessly into your system, providing reliable performance with minimal footprint.

For engineers and designers looking for a reliable and accurate current sensing solution, the TMCS1108A2UQDT from Texas Instruments is an excellent choice that combines performance, safety, and versatility.

You May Also Be Interested in

Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Allegro MicroSystems, LLC
HIGH SENSITIVITY, 1 MHZ, GMR-BAS / Current Sensor ±2.5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Lowest to $4.0455
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $9.7932
Broadcom Limited
HALL EFFECT IC LF / Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.6698
Infineon Technologies
SENSOR CURRENT HALL 25A 8TISON / Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1714 $52.7130
105+ $0.9611 $100.9155
165+ $0.9311 $153.6315
225+ $0.9011 $202.7475
290+ $0.8710 $252.5900
385+ $0.7809 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,623 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess