EN
  • EN
  • DE

CMX971Q7-TR1K

Part No CMX971Q7-TR1K
Manufacturer CML Microcircuits
Catalog RF Modulators
Description I/Q MODULATOR 20MHZ-1GHZ 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 15 Weeks
Features RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad
Manufacturer CML Microcircuits
Package Reel - TR
Package 16-VQFN Exposed Pad
Family Name CMX971
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number 2032-1039-6, 2032-1039, 2032-1039-6-ND, 2032-1039-2, 2032-CMX971Q7-TR1KTR, 2032-1039-1-ND, 2032-1039-ND, 2032-1039-2-ND, 2032-1039-1, 2032-CMX971Q7-TR1KCT, CMX971Q7-REEL, 2032-CMX971Q7-TR1KDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915645-CMX971Q7-TR1K
Ultra Librarian 3D Model Ultra Librarian CMX971Q7-TR1K CAD Model

Description

The CMX971Q7-TR1K RF Modulator IC is a high-performance device manufactured by CML Microcircuits.

  • Frequency Range: 20MHz to 1GHz
  • Package: 16-VQFN Exposed Pad
  • Family: CMX971
  • Category: RF/IF and RFID Products
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package Quantity: 1000 pieces per reel
  • Estimated Production Lead Time: 15 weeks
  • Suitable for: Wireless Communication Systems, Test and Measurement Equipment, and Video Modulators

You May Also Be Interested in

L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess