Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function System Basis Chip (SBC)
Utilized IC / Part TPS99110-Q1
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number TPS99110
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341691-TPS99110EVM
Ultra Librarian 3D Model Ultra Librarian TPS99110EVM CAD Model

Description

The TPS99110EVM is a fully integrated evaluation module presented by Texas Instruments, designed to provide users with a comprehensive platform to assess the performance and features of the TPS99110 precision programmable current source. This module is an exemplary tool for engineers and developers who are looking to explore the capabilities of the TPS99110 in driving high-precision current to a wide array of devices such as LEDs, VFDs (Vacuum Fluorescent Displays), or other similar components that require a constant current source.

Key Features

  • High Precision: The TPS99110EVM offers exceptional accuracy in current regulation, ensuring stable and consistent performance for critical applications.
  • Programmability: Users can easily program the output current, enabling a customized configuration for specific requirements.
  • Flexibility: The module supports a broad input voltage range, accommodating various power supplies and systems.
  • Thermal Management: With built-in thermal protection, the TPS99110EVM is designed to operate reliably under various temperature conditions.
  • Diagnostic Features: Equipped with fault detection capabilities, the module helps identify issues such as open-circuit or short-circuit conditions.

Applications

The versatility of the TPS99110EVM makes it suitable for a wide range of applications, including:

  • LED lighting systems
  • Automotive lighting and displays
  • Industrial and medical equipment
  • Portable and battery-powered devices

Easy to Use

The TPS99110EVM is designed with user-friendliness in mind. It comes with all necessary connectors and interfaces, allowing for quick setup and integration into existing systems. Comprehensive documentation and support are available from Texas Instruments, providing a seamless experience from evaluation to implementation.

Support and Resources

For additional information, technical support, and resources, users can visit the Texas Instruments website. There, one can find datasheets, user guides, application notes, and more to assist in the full utilization of the TPS99110EVM.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Broadcom Limited
KIT EVAL FIBER OPTICS 125MBD
Need more? Email Us
ECAD model for HFBR-0310Z
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ECAD model for TPS659038EVM-090
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
ECAD model for NCV74206V1GEVB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention