Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Max) 250 Ohm
Voltage - Supply, Single (V+) 9 V ~ 36 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 18 V
Features Break-Before-Make
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Device Package 16-PDIP
Win Source Part Number 129255-MAX311CPE+
Ultra Librarian 3D Model Ultra Librarian MAX311CPE+ CAD Model

Description

MAX311CPE+ from Maxim Integrated

The MAX311CPE+ is a precision, high-performance analog multiplexer from Maxim Integrated that offers a versatile solution for routing analog signals in a wide range of applications. This 8-channel multiplexer/demultiplexer is designed to handle analog signals up to ±15V, making it suitable for use in data acquisition systems, test equipment, and communication systems where high signal integrity is paramount.

One of the standout features of the MAX311CPE+ is its low on-resistance (Ron) of just 100 ohms, which minimizes signal attenuation and ensures excellent linearity. This low resistance is matched with a low charge injection of 10pC, further preserving the fidelity of the analog signal as it passes through the multiplexer. Additionally, the device boasts a high off-isolation of -80dB at 10MHz, which prevents crosstalk between channels and maintains signal clarity.

The MAX311CPE+ operates from a single +5V supply or dual ±15V supplies, providing flexibility for various system requirements. It also features fast switching times, with transition times as low as 250ns, allowing for rapid signal routing without significant delays. This is particularly beneficial in systems that require quick response times or in situations where multiple signals need to be sampled or monitored in quick succession.

Designed with reliability in mind, the MAX311CPE+ includes overvoltage protection up to ±40V, which safeguards the device against unexpected voltage spikes that could potentially damage the system. Furthermore, it is available in a 16-pin DIP package, which is easy to integrate into a variety of circuit designs.

Maxim Integrated's commitment to quality is evident in the MAX311CPE+, which is specified for the extended industrial temperature range of -40°C to +85°C. This ensures stable performance even in harsh environmental conditions. Whether used in complex industrial systems or sophisticated audio equipment, the MAX311CPE+ is an excellent choice for designers looking for a reliable and high-quality analog multiplexer.

You May Also Be Interested in

Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
ECAD model for PI3WVR14412Q2ZLCEX
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.3260
ECAD model for DIO32276LN12
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.8013
ECAD model for MAX4548EAX
Diodes Incorporated
IC MUX/DEMUX 2:4 42TQFN
Lowest to $7.0384
ECAD model for PI3DBS12412AZHE
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5728
ECAD model for TC7PCI3215MT,LF
Diodes Incorporated
IC VIDEO SWITCH HDMI 52TQFN / Video Switch IC 1 Channel 52-TQFN (3.5x9)
Lowest to $2.3725
ECAD model for PI3WVR12612ZLE
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention