EN
  • EN
  • DE

G2RL-1A-E-24VDC

Part No G2RL-1A-E-24VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 758997-G2RL-1A-E-24VDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G2RL-1A-E-24VDC CAD Model

Description

The Omron G2RL-1A-E-24VDC is a single-pole, single-throw (SPST) normally open relay designed for general-purpose switching applications. It's part of the G2RL series known for its compact size and reliable performance.

Applications:

  • Industrial Automation: Used in control panels and automated machinery for switching circuits.
  • Power Supplies: Implemented in power supplies for switching voltage levels.
  • Home Appliances: Found in appliances such as washing machines, dryers, and refrigerators for controlling various functions.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling motors and valves.
  • Security Systems: Employed in security systems to switch alarm circuits.

Features:

  • Contact Form: 1 Form A (SPST-NO - Single Pole Single Throw Normally Open) configuration, allowing for simple on/off switching.
  • Coil Voltage: 24VDC coil voltage, making it compatible with many standard control circuits.
  • Contact Rating: Typically rated for 12A at 250VAC, enabling it to handle moderate power loads.
  • Compact Size: Space-saving design suitable for densely populated circuit boards.
  • High Isolation: Provides electrical isolation between the coil and contacts, enhancing safety and reliability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmentally friendly materials.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Versatile Application: Suitable for a broad range of applications due to its SPST configuration and moderate contact rating.
  • Easy Integration: Designed for easy mounting on printed circuit boards (PCBs).
  • Long Lifespan: Provides a long operational life, reducing the need for frequent replacements.
  • Enhanced Safety: High isolation improves safety in demanding environments.

Additional Details:

The G2RL-1A-E-24VDC relay is constructed with high-quality materials to ensure durability and reliability. The coil is designed for efficient operation at its rated voltage, and the contacts are designed to minimize contact resistance. It meets industry standards for safety and performance.

This relay is a common choice for applications where a simple, reliable, and compact switching solution is required.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2324 $117.0780
150+ $1.1943 $179.1450
200+ $1.1550 $231.0000
260+ $1.1169 $290.3940
350+ $1.0014 $350.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,496 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess