Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr ON Semiconductor
Package Box
Product Status Active
Type Interface
Function LIN
Utilized IC / Part NCV7420
Supplied Contents Board(s)
Base Product Number NCV74206
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 929025-NCV74206V1GEVB
Ultra Librarian 3D Model Ultra Librarian NCV74206V1GEVB CAD Model

Description

Introducing the NCV74206V1GEVB Evaluation Board from ON Semiconductor

The NCV74206V1GEVB evaluation board is a high-performance, versatile tool designed by ON Semiconductor to showcase the capabilities of the NCV7420 System Basis Chip (SBC). This cutting-edge product is specifically engineered to meet the rigorous demands of automotive applications, providing a robust solution for power management, CAN transceiver interface, and supervisory functions.

Key Features and Benefits

  • Integrated Power Management: The NCV74206V1GEVB offers a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. With its efficient voltage regulator, the board ensures stable operation for the connected microcontroller and other peripherals.
  • CAN Transceiver: The board includes a high-speed CAN transceiver that complies with the ISO 11898 standard, ensuring reliable communication in vehicle networks. This feature is essential for diagnostic communication and ECU reprogramming tasks.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the proper operation of the microcontroller and other system components, resetting them in the event of a malfunction.
  • Fail-Safe Operation: The evaluation board is designed with various fail-safe features, including under-voltage and over-temperature protection, which safeguard the system against potential damage due to abnormal operating conditions.
  • Flexible Configuration: Users can easily configure the NCV74206V1GEVB to suit their specific application requirements, thanks to its user-friendly interface and accessible test points.

Applications

The NCV74206V1GEVB is ideally suited for the development and testing of automotive applications, including body control modules, gateways, and various control units. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create reliable and efficient automotive systems.

Getting Started

ON Semiconductor provides comprehensive support for the NCV74206V1GEVB, including detailed documentation, reference designs, and technical support. With this evaluation board, developers can rapidly prototype and test their ideas, accelerating the time-to-market for their automotive solutions.

Whether you are an experienced automotive system designer or just starting in the field, the NCV74206V1GEVB from ON Semiconductor is an invaluable asset for your development toolkit, providing the performance, reliability, and flexibility needed to drive your automotive projects forward.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADAU1446
Need more? Email Us
ECAD model for EVAL-ADAU1446EBZ
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Texas Instruments
CDCE62005 - Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ECAD model for CDCE62005EVM
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention