EN
  • EN
  • DE

TPS9900TPZPRQ1

Part No TPS9900TPZPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DLP SYSTEM MANAGEMENT AND ILLUMI / Automotive PMIC 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Other Names 296-TPS9900TPZPRQ1DKR,296-TPS9900TPZPRQ1TR,296-TPS9900TPZPRQ1CT
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253130-TPS9900TPZPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS9900TPZPRQ1 CAD Model

Description

The TPS9900TPZPRQ1 is a state-of-the-art automotive-grade power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced device is engineered to provide reliable and efficient power supply solutions for automotive applications, ensuring optimal performance and safety standards.

Key Features

  • High Integration: The TPS9900TPZPRQ1 integrates multiple power rails in a single package, reducing the need for additional components and simplifying the overall design.
  • Robust Power Supply: It delivers a stable and efficient power supply, capable of withstanding the harsh conditions typically found in automotive environments.
  • Wide Input Voltage Range: This PMIC is designed to operate over a broad range of input voltages, making it versatile for use in various automotive electrical systems.
  • Thermal Management: Advanced thermal management features ensure the device operates within safe temperature limits, even under high power conditions.
  • Quality and Reliability: As a product designed for the automotive industry, the TPS9900TPZPRQ1 meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The versatility of the TPS9900TPZPRQ1 makes it suitable for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules

Technical Specifications

The TPS9900TPZPRQ1 boasts an impressive set of technical specifications designed to cater to the sophisticated needs of modern automotive electronics:

  • Automotive-grade reliability and performance
  • Efficient power conversion with minimal losses
  • Protection features including over-voltage, under-voltage, over-current, and thermal shutdown
  • Compact packaging suitable for space-constrained applications

Conclusion

With its robust design, comprehensive feature set, and adherence to automotive industry standards, the TPS9900TPZPRQ1 from Texas Instruments represents a premier choice for designers seeking a reliable PMIC solution for their next-generation automotive applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3430 $61.3720
8+ $12.5892 $100.7136
13+ $12.1958 $158.5454
17+ $11.8023 $200.6391
22+ $11.4089 $250.9958
30+ $10.2287 $306.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess