The LP3470IM5-2.93 is a robust, versatile, and efficient microprocessor supervisory circuit from Texas Instruments. It is designed to monitor system voltages and provide a reset signal as required. This circuit is suitable for battery-powered systems due to its low power consumption and wide supply voltage range of 2.5V to 7V.
- Threshold Voltage: 2.93V
- Manual Reset Input: Available for manual reset initiation
- Reset Output: Active low, open-drain output that remains active even if the voltage falls below the reset threshold
- Supply Current: 15µA (typical) at 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package: 5-pin SOT-23
- RoHS Compliance: Yes
- Power-Down Feature: Can be put into a 'sleep' mode to conserve power