EN
  • EN
  • DE

CLC006BM/NOPB

Part No CLC006BM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series CLC
Package Tube
Product Status Active
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CLC006
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 579075-CLC006BM/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC006BM/NOPB CAD Model

Description

Product Overview: CLC006BM/NOPB

The CLC006BM/NOPB from Texas Instruments is a high-performance, monolithic, digital video broadcast serializer designed with the cutting-edge technology that Texas Instruments is renowned for. This IC is specifically engineered to meet the rigorous demands of the digital video industry, providing a reliable and efficient solution for serializing parallel digital video data inputs into a serial data stream.

Key Features

  • High-Speed Operation: The CLC006BM/NOPB operates at a high data rate, making it suitable for applications that require fast data transmission, such as high-definition video broadcasting.
  • Low Power Consumption: Despite its high-speed capabilities, this serializer maintains low power consumption, ensuring energy efficiency in your designs.
  • Robust Interface: It is equipped with a robust interface that is compatible with industry-standard formats, ensuring seamless integration into existing systems and infrastructure.
  • Compact Package: The device comes in a compact 16-pin SOIC package, saving valuable board space and making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The CLC006BM/NOPB is lead-free and RoHS compliant, making it an environmentally friendly choice that meets current regulatory requirements for hazardous substances.

Applications

The versatility of the CLC006BM/NOPB allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Serial digital interface (SDI) equipment
  • High-definition video cameras
  • Video switchers and routers
  • Professional video editing and processing equipment
  • Digital video transmission systems

Quality and Reliability

As with all Texas Instruments products, the CLC006BM/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. With Texas Instruments' reputation for excellence, you can trust this serializer to maintain the integrity of your digital video signals and keep your systems running smoothly.

Whether you're developing cutting-edge video equipment or upgrading existing systems, the CLC006BM/NOPB offers a blend of performance, efficiency, and reliability that makes it the go-to choice for digital video serialization needs.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6385 $66.5540
8+ $13.6521 $109.2168
12+ $13.2255 $158.7060
16+ $12.7989 $204.7824
21+ $12.3722 $259.8162
28+ $11.0923 $310.5844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,473 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess