EN
  • EN
  • DE

TPS65201YFFR

Part No TPS65201YFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707958-TPS65201YFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65201YFFR CAD Model

Description

Product Overview: TPS65201YFFR by Texas Instruments

The TPS65201YFFR is a cutting-edge power management integrated circuit (PMIC) manufactured by Texas Instruments, designed to cater to a wide array of applications that require efficient power regulation. This versatile component is a testament to Texas Instruments' commitment to providing innovative solutions for power supply requirements across various industries.

Key Features

  • High Efficiency: The TPS65201YFFR boasts high-efficiency step-down conversion, which is crucial in applications where power conservation is paramount. This efficiency not only extends battery life but also reduces heat generation, enhancing system reliability.
  • Multi-Channel Operation: This PMIC features multiple channels that allow for simultaneous power regulation of different system components, ensuring optimal power distribution and system performance.
  • Programmable Output Voltage: Flexibility is a key advantage of the TPS65201YFFR, as it offers programmable output voltage settings to accommodate various device requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against potential damage from overheating.
  • Small Footprint: The compact design of the TPS65201YFFR makes it an ideal choice for space-constrained applications, without compromising on power capability.

Applications

The TPS65201YFFR is suitable for a diverse range of applications, including but not limited to:

  • Portable electronics
  • Wireless power systems
  • Networking equipment
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for its stringent quality control and the TPS65201YFFR is no exception. This PMIC is built to meet high standards of performance and durability, ensuring that it can withstand the rigors of both industrial and consumer applications. With the TPS65201YFFR, designers and engineers can expect a reliable, high-performance power management solution that will contribute to the overall efficiency and longevity of their electronic systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.2385
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.2592

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.9226 $160.9226
2+ $155.5585 $311.1170
3+ $139.4662 $418.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess