EN
  • EN
  • DE
  • IT

TPS51120ARTVR

Part No TPS51120ARTVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707825-TPS51120ARTVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51120ARTVR CAD Model

Description

The TPS51120ARTVR is a high-performance, dual-channel synchronous step-down controller designed by Texas Instruments for notebook and portable power supply systems. This versatile component is engineered to manage the power requirements of modern CPUs, GPUs, and other application-specific integrated circuits requiring multiple supply voltages.

Key Features:

  • Wide Input Range: The TPS51120ARTVR operates efficiently over a broad input voltage range from 5.5V to 28V, making it suitable for a variety of power sources.
  • Dual Synchronous Controllers: With its two synchronous buck controller channels, it supports high-efficiency power conversion with reduced external component count.
  • Adaptive On-Time Control: This feature allows for fast transient response and simplifies loop compensation while maintaining stable operation.
  • Out-of-Audio™ Operation: The device's Out-of-Audio™ mode ensures quiet operation by preventing the switching frequency from entering the audible spectrum.
  • Power Good Outputs: Each channel has an independent power good output for easy sequencing and monitoring of the power system.
  • Integrated Boost Switch: The inclusion of an integrated boost switch improves efficiency and reduces external part count.
  • Protection Features: The TPS51120ARTVR is equipped with a range of protection features including overvoltage, undervoltage lockout, overcurrent, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications:

The TPS51120ARTVR is ideal for a variety of applications, notably:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Mobile Internet Devices
  • Graphics Cards and GPUs
  • Multi-Channel Power Supplies
  • Embedded Systems

Package and Availability:

The TPS51120ARTVR is available in a QFN-32 package, offering a compact solution for space-constrained applications. Its performance and features make it a preferred choice for designers looking to create efficient, multi-channel power management systems. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $4.2019
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8400 $58.0800
29+ $3.9713 $115.1677
44+ $3.8472 $169.2768
61+ $3.7231 $227.1091
78+ $3.5990 $280.7220
105+ $3.2267 $338.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess