EN
  • EN
  • DE

TPS65150EVM-697

Part No TPS65150EVM-697
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE TPS65150 / TPS65150 LCD Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Special Purpose DC/DC, LCD Supply
Outputs and Type 3, Non-Isolated
Voltage - Output 15V, 30V, -2V
Voltage - Input 1.8 V ~ 6 V
Regulator Topology Boost
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65150
Win Source Part Number 793682-TPS65150EVM-697
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65150
Introduction Date October 05, 2015
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65150EVM-697 CAD Model

Description

TPS65150EVM-697 Evaluation Module

The TPS65150EVM-697 is a fully assembled and tested circuit for evaluating the TPS65150, a compact, integrated power management IC designed by Texas Instruments. This evaluation module (EVM) provides a comprehensive platform for testing the capabilities of the TPS65150 chip in various applications, particularly those requiring multiple output voltages, such as LCD bias supplies in TVs, monitors, and notebook panels.

The TPS65150 IC offers a versatile solution for generating both positive and negative output voltages with excellent power efficiency and minimal external components. It integrates one boost converter and two charge pump controllers to provide a complete power supply solution. The EVM includes adjustable output voltage settings, enabling users to tailor the output for their specific needs. The TPS65150EVM-697 is equipped with a range of features that make it an ideal tool for design engineers and professionals in the electronics industry.

Key Features:

  • Support for a wide input voltage range from 1.8V to 6V.
  • Adjustable positive output voltage up to 15V for the boost converter.
  • Negative output voltage down to -15V, generated by the inverting charge pump.
  • High efficiency and low quiescent current to enhance battery life in portable applications.
  • Integrated thermal shutdown and over-current protection features for improved safety and reliability.
  • Small package size and minimal external components required for a compact power solution.

The EVM includes test points and jumper settings that allow for easy evaluation of the TPS65150's performance characteristics. Comprehensive documentation and support are provided by Texas Instruments to facilitate rapid development and integration of the TPS65150 into various applications.

Whether for prototyping or for educational purposes, the TPS65150EVM-697 offers an excellent platform for exploring the functionality and performance of the TPS65150 power management IC.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1898 $51.0368
39+ $2.6173 $102.0747
60+ $2.5355 $152.1300
82+ $2.4537 $201.2034
106+ $2.3720 $251.4320
142+ $2.1266 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess