EN
  • EN
  • DE

TPS43060EVM-199

Part No TPS43060EVM-199
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR TPS43060
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Output Voltage 40V
Current - Output 3A
Input Voltage 10 V ~ 38 V
Regulator Topology Boost
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS43060
Win Source Part Number TPS43060EVM-199-377275
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS43060EVM-199 CAD Model

Description

The TPS43060EVM-199 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS43060, a synchronous step-down converter that integrates a low R<sub>DS(on) high-side MOSFET. Designed for high-performance power conversion in a wide range of applications, this evaluation module (EVM) is an exemplary tool for designers to explore the features and capabilities of the TPS43060 DC/DC converter.

Key Features

  • Wide Input Voltage Range: The TPS43060EVM-199 operates over a broad input voltage range from 4.5V to 60V, making it suitable for a variety of power supply sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to the input voltage, giving them flexibility to use the EVM for multiple output requirements.
  • High Efficiency: With an integrated 5A, 65mΩ high-side MOSFET, the EVM provides efficient power conversion, minimizing heat dissipation and improving system performance.
  • Frequency Synchronization: The EVM can synchronize to an external clock, allowing for reduced electromagnetic interference (EMI) and noise in sensitive applications.
  • Feature-Rich: The TPS43060EVM-199 includes features such as programmable soft start, tracking, overvoltage protection, and thermal shutdown, ensuring reliable and protected operation.

Applications

The TPS43060EVM-199 is ideal for use in a variety of applications, including:

  • Industrial Power Supplies
  • Automotive Infotainment and Telematics
  • Point of Load Conversions
  • Telecommunications Equipment

Design and Layout

The EVM's compact design and layout are optimized for performance and ease of use. It includes test points for convenient probing of critical waveforms and a heat sink for improved thermal management. The layout is designed to minimize EMI and ensure stable operation under various load conditions.

Support and Resources

Users have access to comprehensive support and resources from Texas Instruments, including detailed documentation, reference designs, and the TI E2E™ support forums. This ensures that designers can swiftly move from evaluation to production with the TPS43060EVM-199.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess