Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Output Voltage 12V
Current - Output 50mA
Input Voltage 3.3V
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC34063
Win Source Part Number MC34063SMDBGEVB-222899
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34063SMDBGEVB CAD Model

Description

ON Semiconductor MC34063SMDBGEVB Evaluation Board

The MC34063SMDBGEVB from ON Semiconductor is a comprehensive evaluation board designed to demonstrate the capabilities of the MC34063A, a versatile DC-DC converter integrated circuit. This evaluation board provides engineers, developers, and hobbyists with an exceptional platform for testing and prototyping a wide range of power conversion applications.

The MC34063A IC is a monolithic control circuit containing the primary functions required for DC-to-DC converters. This device is particularly well-suited for step-up, step-down, and voltage-inverting applications with a minimum number of external components. The MC34063SMDBGEVB showcases the flexibility of the MC34063A by providing an easy-to-use platform that can be configured for various topologies.

Key features of the MC34063SMDBGEVB include:

  • Pre-configured for a standard 5V output, which can be easily adjusted to meet specific design requirements.
  • Flexible power supply input range, accommodating anything from 3V to 40V, which makes it suitable for a broad array of source voltages.
  • High efficiency and low power consumption, thanks to the MC34063A's optimized design.
  • Onboard jumpers and test points for convenient monitoring and adjustments, enabling rapid experimentation and iteration.
  • Compact and durable design, ensuring that the board can be used in a variety of environments without taking up excessive space on the workbench or in a product prototype.

The evaluation board is also accompanied by comprehensive documentation, including a detailed user manual, schematic diagrams, and application notes. These resources are invaluable for users who wish to understand the intricacies of the MC34063A and tailor the evaluation board to their specific use case.

Whether you're designing a power supply for consumer electronics, automotive applications, or industrial systems, the MC34063SMDBGEVB from ON Semiconductor is an essential tool for validating your design and accelerating your product development cycle.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Maxim Integrated
EVAL MAXM15062 / MAXM15062 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15062EVKIT#
Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Allegro MicroSystems, LLC
BOARD DEMO FOR A8650 / A8650 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8650KLY-01-MH-DK
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
Maxim Integrated
EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15066EVKIT#
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15067 / MAXM15067 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15067EVKIT#

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention