Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down with LDO
Outputs and Type 3, Non-Isolated
Output Current 700mA, 250mA, 100mA
Voltage - Input 0.68 V ~ 5.5 V
Regulator Topology Boost, Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3100
Win Source Part Number 783217-DC1326A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1326A
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1326A CAD Model

Description

The DC1326A from Linear Technology is a high-performance demonstration board designed for showcasing the capabilities of the LTC®6802, a multicell battery stack monitor. This advanced product is an essential component for anyone involved in the development of battery management systems, particularly in applications where multiple battery cells need to be monitored simultaneously for voltage and temperature.

Key Features

  • Multicell Monitoring: The LTC6802 integrated circuit can monitor up to 12 Li-Ion cells connected in series. This feature is crucial for high voltage systems like electric vehicles, where precise monitoring of each cell's voltage is vital for safety and efficiency.
  • High Voltage Capability: The DC1326A is capable of handling up to 60V, making it suitable for a wide range of applications that require monitoring of high voltage battery stacks.
  • Temperature Measurement: Alongside voltage monitoring, the board can also measure temperature, providing a comprehensive overview of the battery stack's health.
  • Daisy-Chainable: Multiple LTC6802 ICs can be connected in a daisy-chain configuration, allowing for the monitoring of an even greater number of cells.
  • Isolated Communication: The board includes an isolated SPI interface for safe and reliable communication with the host controller.

Applications

The DC1326A is ideal for various applications, including:

  • Electric and hybrid electric vehicles
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)

Technical Specifications

  • Cell Voltage Measurement Range: 0V to 5V
  • Stack Voltage Measurement Range: Up to 60V
  • Cell Voltage Measurement Accuracy: ±0.25%
  • Operating Temperature Range: -40°C to 85°C

With its robust design and comprehensive features, the DC1326A offers engineers and designers a reliable platform for developing advanced battery management systems that require precise monitoring and control of battery cell parameters.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention