EN
  • EN
  • DE

ADP5050-EVALZ

Part No ADP5050-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description 5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 5, Non-Isolated
Voltage - Output 1.2V, 1.8V, 2.5V, 3.3V, 5V
Output Current 4A, 4A, 1.2A, 1.2A, 200mA
Parts Input Voltage (V) 4.5V ~ 15V
Regulator Topology Buck
Switching Frequency 650kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP5050
Family Part Number ADP5050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141371-ADP5050-EVALZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5050-EVALZ CAD Model

Description

The ADP5050-EVALZ from Analog Devices Inc. is a comprehensive evaluation platform designed to showcase the functionality and versatility of the ADP5050 integrated power solution. This evaluation board provides engineers and designers a hands-on opportunity to test the capabilities of the ADP5050, which combines four high-performance buck regulators and one 200 mA low dropout (LDO) regulator in a compact 48-lead LFCSP package.

Key Features

  • Integrated Power Solution: The ADP5050 integrates multiple regulators, reducing system complexity and board space requirements.
  • Versatile Output Configuration: The board supports configurable output voltages for each of the four buck regulators, accommodating a variety of design needs.
  • High Efficiency: The buck regulators operate with high efficiency, which is critical for thermal management and power conservation in electronic systems.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the regulators to meet specific system requirements.
  • Comprehensive Protection Features: The ADP5050 includes overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown, and other safety features to ensure reliable operation.

Applications

The ADP5050-EVALZ is suitable for a wide range of applications, including:

  • Communication Infrastructure
  • Industrial and Instrumentation Systems
  • Healthcare and Medical Devices
  • Automotive Infotainment and Body Electronics

Easy to Use

The evaluation board is designed for ease of use, with convenient test points and jumper settings that allow for quick setup and experimentation. The ADP5050-EVALZ operates over a wide input voltage range from 4.5 V to 15 V, making it suitable for a variety of input sources and systems.

Support and Resources

Analog Devices Inc. provides comprehensive support for the ADP5050-EVALZ, including detailed documentation, reference designs, and technical assistance to facilitate rapid design-in and troubleshooting.

With its robust feature set and flexible design options, the ADP5050-EVALZ evaluation board is an excellent tool for developing power-efficient solutions in a range of electronic applications.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess