EN
  • EN
  • DE

TPS65132WRVCT

Part No TPS65132WRVCT
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Display Type LCD, OLED
Interface I2C
Operating Supply Current 540μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-WQFN (4x3)
Win Source Part Number 798109-TPS65132WRVCT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65132
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65132WRVCT CAD Model

Description

Product Overview: TPS65132WRVCT by Texas Instruments

The TPS65132WRVCT is a high-performance integrated power solution from Texas Instruments, designed to cater to the needs of various electronic applications, particularly those requiring dual output rails from a single input voltage. This innovative component is part of Texas Instruments' extensive portfolio of power management devices and is tailored for powering OLED displays, LCD bias supplies, and other devices requiring positive and negative rails.

Key Features

  • Dual Output: The TPS65132WRVCT provides both positive and negative output voltages, which are independently adjustable, making it highly versatile for different application requirements.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2.5V to 5.5V, accommodating various power sources and ensuring compatibility with different system architectures.
  • High Efficiency: The device is designed for high efficiency, which is crucial for battery-powered applications to extend battery life and reduce heat generation.
  • Small Footprint: The compact WQFN-16 package (3mm x 3mm) allows for a minimal PCB footprint, which is essential for space-constrained applications.
  • Adjustable Sequencing: Output voltage sequencing is adjustable through the I2C interface, providing flexibility for power-up and power-down scenarios.
  • Protection Features: It includes a suite of protection features such as over-temperature protection, over-voltage protection, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The TPS65132WRVCT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Battery-Powered Equipment
  • OLED and LCD Display Modules
  • Industrial and Medical Displays

Product Benefits

With its dual adjustable outputs, the TPS65132WRVCT simplifies the design of power supply circuits by eliminating the need for multiple regulators. Its high level of integration, including built-in power MOSFETs, reduces the external component count, which can lead to cost savings and a faster design cycle. The device's programmability via the I2C interface allows designers to tailor the output voltages and sequencing to match specific application requirements, providing a highly flexible solution that can be fine-tuned for optimal performance.

Overall, the TPS65132WRVCT from Texas Instruments is an efficient, robust, and versatile power solution that meets the demands of modern electronic devices, ensuring a reliable power supply for both positive and negative voltage rails.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7235 $51.7050
75+ $1.4142 $106.0650
110+ $1.3700 $150.7000
155+ $1.3258 $205.4990
200+ $1.2816 $256.3200
265+ $1.1490 $304.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess