EN
  • EN
  • DE
  • IT

TPS77715PWPR

Part No TPS77715PWPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708102-TPS77715PWPR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77715PWPR CAD Model

Description

Overview of Texas Instruments TPS77715PWPR

The TPS77715PWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a wide range of applications. This efficient and reliable component is a perfect choice for systems that require a stable and precise voltage supply. The device is particularly well-suited for portable electronics, communication equipment, and embedded systems where power efficiency and conservation are paramount.

Key Features

  • Output Voltage: The TPS77715PWPR offers a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital circuits and microprocessors.
  • High Accuracy: This LDO voltage regulator maintains a high level of accuracy, with a tight output voltage tolerance that ensures reliable performance in sensitive applications.
  • Load and Line Regulation: The device exhibits excellent load and line regulation, maintaining a stable output despite variations in input voltage and load current.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system from potential damage due to overheating or excessive current draw.
  • Low Dropout Voltage: With its low dropout voltage, the TPS77715PWPR can operate efficiently even when the input voltage is close to the output voltage, making it highly effective in battery-operated devices.
  • Power Good (PG) Output: The regulator features a power good output that provides a status signal to indicate when the output voltage is within nominal operating range, which is useful for power sequencing in complex systems.
  • Package: The device comes in a thermally-enhanced 20-pin TSSOP (PW) package, which is suitable for surface mount technology and provides excellent power dissipation.

Applications

The TPS77715PWPR is versatile and can be used in various applications, including:

  • Portable and Battery-Powered Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Microprocessor/Microcontroller Power Supplies
  • Consumer Electronics

With its combination of performance, protection features, and reliability, the TPS77715PWPR from Texas Instruments is a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7847 $56.7705
37+ $3.1053 $114.8961
56+ $3.0083 $168.4648
77+ $2.9113 $224.1701
100+ $2.8142 $281.4200
134+ $2.5231 $338.0954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess