EN
  • EN
  • DE
  • IT

90119-2121

Part No 90119-2121
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CGRID TERM FEM CRP LP AUE 2628AW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850350-90119-2121
Ultra Librarian 3D Model Ultra Librarian 90119-2121 CAD Model

Description

The Molex 90119-2121 is a shrouded header designed for board-to-board connections in a variety of electronic applications. It forms a part of a connector system intended to provide reliable signal and power transfer between printed circuit boards. The shrouded design helps protect the pins from damage during handling and mating.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Telecommunications Infrastructure: Found in networking equipment such as routers, switches, and servers for board-to-board signal routing.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and other medical instruments requiring reliable connections.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and other automotive modules.
  • Consumer Electronics: Utilized in appliances, gaming consoles, and other consumer products for internal board connections.

Features

  • Shrouded Design: Protects pins from bending or damage during mating and handling, increasing reliability.
  • High-Temperature Material: Constructed from materials capable of withstanding high operating temperatures.
  • Polarization Features: Ensures correct mating and prevents accidental reverse connections.
  • Through-Hole Mounting: Designed for secure mounting to printed circuit boards using through-hole soldering.
  • Multiple Contact Options: Available with different numbers of contacts to suit various application needs.

Benefits

  • Increased Reliability: Shrouded design protects pins, reducing the risk of damage and ensuring a reliable connection.
  • Simplified Assembly: Through-hole mounting simplifies the assembly process, reducing manufacturing time and costs.
  • Secure Mating: Polarization features prevent mismating, ensuring correct connection and preventing damage to the system.
  • Durable Performance: High-temperature materials ensure reliable performance in demanding environments.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible and cost-effective connectivity solution.

Technical Specifications

The 90119-2121 connector typically uses a glass-filled nylon housing and tin-plated phosphor bronze contacts. It is designed for a specific voltage and current rating, and it typically operates within a temperature range of -40°C to +105°C. Pin spacing is typically a standard pitch like 2.54mm. Consult the Molex datasheet for precise values related to voltage, current, temperature range, and other electrical characteristics to ensure suitability for your intended use.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess