The TPS65132B0YFFR is a high-performance, dual-output power supply integrated circuit (IC) designed and manufactured by Texas Instruments (TI). Specifically engineered to address the power requirements of today's advanced portable electronics, it offers a compact, efficient, and versatile solution for powering devices with dual supply rails.
Key Features
- Dual Output: The TPS65132B0YFFR provides two independently regulated voltage rails, which can be configured to a variety of output voltages to suit different application needs, making it particularly suitable for driving AMOLED displays.
- Adjustable Outputs: Each output voltage can be adjusted through an external resistor divider, providing designers with the flexibility to tailor the power supply to their specific requirements.
- High Efficiency: The device incorporates a high-frequency switching scheme, which enables efficient power conversion, resulting in extended battery life for portable applications.
- Compact Design: Housed in a small 30-pin DSBGA package, the TPS65132B0YFFR saves valuable board space, which is crucial for space-constrained applications such as smartphones and tablets.
- Protection Features: The IC includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the device from potential damage.
Applications
The TPS65132B0YFFR is ideal for a range of applications that require dual power supplies. Its primary use is in driving the positive and negative supply rails of AMOLED displays, which are prevalent in modern smartphones, tablets, and personal entertainment devices. Additionally, its precision and reliability make it suitable for other portable electronics that demand high-quality power management.
Technical Specifications
- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage Range: Configurable via external resistors
- Switching Frequency: Up to 2.5 MHz
- Package: 30-pin DSBGA
- Operating Temperature Range: -40°C to +85°C
For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their local TI sales office.