EN
  • EN
  • DE

T4-6T-W38+

Part No T4-6T-W38+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 716480-T4-6T-W38+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T4-6T-W38+ CAD Model

Description

The T4-6T-W38+ is a broadband transformer from Mini-Circuits, designed for impedance matching and signal isolation in various RF and microwave applications. This transformer offers excellent performance over a wide frequency range and is built using rugged construction techniques for reliable operation in demanding environments.

Applications

  • Impedance matching: Used for matching impedances between different circuit elements to optimize signal transfer.
  • Signal isolation: Employed for isolating signals between different circuit sections to prevent interference and noise.
  • Balanced to unbalanced conversion: Used to convert between balanced and unbalanced signal configurations.
  • RF amplifiers: Integrated into RF amplifier circuits for impedance matching and signal conditioning.
  • Mixers: Used in mixer circuits for impedance matching and signal isolation.

Features

  • Wide bandwidth: Offers wide bandwidth performance for various RF and microwave applications.
  • Excellent impedance matching: Provides excellent impedance matching for optimized signal transfer.
  • High isolation: Features high isolation to prevent signal interference and noise.
  • Rugged construction: Built using rugged construction techniques for reliable operation in demanding environments.
  • Surface-mount package: Comes in a compact surface-mount package for easy PCB integration.

Benefits

  • Optimized signal transfer: Ensures optimized signal transfer by matching impedances between different circuit elements.
  • Reduced interference: Prevents signal interference and noise by providing high isolation between circuit sections.
  • Improved system performance: Enhances overall system performance by optimizing signal transfer and reducing noise.
  • Reliable operation: Ensures reliable operation in demanding environments with its rugged construction.
  • Easy integration: Simple to integrate into a wide range of RF and microwave circuits.

The T4-6T-W38+ broadband transformer from Mini-Circuits is a high-performance and reliable solution for impedance matching and signal isolation in RF and microwave applications. Its wide bandwidth, excellent impedance matching, and high isolation make it well-suited for a variety of applications. With its rugged construction and compact surface-mount package, this transformer provides a cost-effective solution for optimizing signal transfer and reducing noise in various circuits.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
RF Micro Devices
Lowest to $2.8390

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7614 $61.6490
80+ $1.4449 $115.5920
125+ $1.3999 $174.9875
175+ $1.3548 $237.0900
225+ $1.3098 $294.7050
295+ $1.1746 $346.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess