EN
  • EN
  • DE

PCA9536DGKRG4

Part No PCA9536DGKRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 4-BIT I2C AND SMBus I/O EXPANDER WITH CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 4
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1235966-PCA9536DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9536
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9536DGKRG4 CAD Model

Description

Product Overview: PCA9536DGKRG4 from Texas Instruments

The PCA9536DGKRG4 is a robust, low-voltage 4-bit General Purpose Input/Output (GPIO) expander with an I2C-bus/SMBus interface that comes from the reputable semiconductor manufacturer Texas Instruments. This device provides the flexibility of additional I/Os, which is particularly useful when the microcontroller is short on pins. The PCA9536DGKRG4 is ideal for applications in a wide range of industries including consumer electronics, automotive, and industrial automation.

Key Features

  • Interface: I2C/SMBus compatible interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
  • Voltage Range: Operating voltage range of 2.3V to 5.5V, making it suitable for various logic levels and supply voltages.
  • GPIO Expandability: Offers four GPIO pins that can be configured as inputs or outputs, providing versatility for a range of applications.
  • Polarity Inversion: Input polarity inversion register to invert the polarity of the input register data.
  • Low Standby Current: Features a low standby current, which is crucial for battery-powered and power-sensitive applications.
  • Package: Comes in a space-saving VSSOP-8 package, which is ideal for compact PCB layouts.

Applications

The PCA9536DGKRG4 is well-suited for a variety of applications that require additional I/Os. These include:

  • Server motherboards
  • Embedded systems
  • Personal electronics such as smartphones and tablets
  • Industrial control systems
  • Automotive controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PCA9536DGKRG4 is no exception. This product is designed to meet the stringent requirements of the industrial and automotive industries, ensuring high performance and durability in harsh environments.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess