EN
  • EN
  • DE

TPS3808G01DBVEVM

Part No TPS3808G01DBVEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS3808G01 / TPS3808G01 Processor Supervisory Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part TPS3808G01
Supplied Contents Board(s)
Win Source Part Number 797924-TPS3808G01DBVEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3808G01
Introduction Date April 16, 2010
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3808G01DBVEVM CAD Model

Description

Overview of TPS3808G01DBVEVM

The TPS3808G01DBVEVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the TPS3808 family of supervisory circuits. This particular module showcases the capabilities of the TPS3808G01, a high-accuracy programmable delay supervisor with manual reset functionality.

Key Features

  • Adjustable Supervisory Voltage: The TPS3808G01DBVEVM allows users to monitor a programmable supervisory voltage threshold, ensuring that the system operates within safe voltage levels.
  • Programmable Time Delay: This EVM includes a programmable time delay feature which can be set via external components, providing flexibility for various application requirements.
  • Manual Reset: The inclusion of a manual reset input offers an additional layer of control, allowing users to manually initiate a system reset when necessary.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3808G01 device boasts low quiescent current, reducing the overall power consumption of the system it monitors.
  • Small Footprint: The EVM comes in a compact form factor, making it easy to integrate into existing setups without requiring significant board space.

Applications

The TPS3808G01DBVEVM is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Networking and telecom infrastructure

Easy to Use and Integrate

With all necessary components pre-assembled, the TPS3808G01DBVEVM is ready for immediate use out of the box. It provides convenient access to all the features of the TPS3808G01, and its user-friendly interface ensures that both professionals and hobbyists can quickly begin evaluating the supervisor circuit's performance.

Support and Resources

Texas Instruments offers comprehensive support for the TPS3808G01DBVEVM, including detailed documentation, application notes, and reference designs. Users can also access TI's online community and technical support for guidance and troubleshooting.

Whether you're developing a new product or optimizing an existing system, the TPS3808G01DBVEVM offers a reliable and efficient solution for supervisory circuit evaluation and testing.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7658 $50.7658
3+ $41.6540 $124.9620
4+ $40.3523 $161.4092
6+ $39.0506 $234.3036
7+ $37.7489 $264.2423
9+ $33.8438 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess