EN
  • EN
  • DE

TPS65070RSLR

Part No TPS65070RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Solution 2.8V to 6.3V 48-Pin VQFN EP T/R / IC PWR MGMT 5CH W/2 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.8 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034471-TPS65070RSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management
Family Name TPS65070
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65070RSLR CAD Model

Description

Overview of Texas Instruments TPS65070RSLR

The TPS65070RSLR is a highly integrated power management IC from Texas Instruments, designed to cater to the needs of multi-rail systems with a focus on portable and battery-powered applications. This versatile component combines a variety of features to provide efficient and reliable power management solutions for designers.

Key Features

  • Multiple Power Rails: It offers a comprehensive set of power rails, including step-down converters and LDOs (Low-Dropout Regulators), to power various subsystems of an application.
  • High-Efficiency: The integrated step-down converters are based on a high-frequency, synchronous switching design, which ensures high efficiency and reduces heat dissipation.
  • Programmable Voltage: The output voltages of the converters and LDOs are programmable via an I2C interface, which provides flexibility in managing power requirements for different components.
  • Battery Management: It includes a battery charger management system that supports Li-Ion and Li-Polymer chemistries, with features to protect and extend battery life.
  • Power Sequencing: The device allows programmable power sequencing, which is essential for ensuring the correct startup procedure for multi-rail systems.

Applications

The TPS65070RSLR is suitable for a wide range of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Medical and Healthcare Devices

Technical Specifications

With a compact QFN package, the TPS65070RSLR operates over a wide input voltage range, making it an excellent choice for systems that require a flexible and space-efficient power solution. It supports a temperature range suitable for commercial and industrial applications, ensuring reliable performance under various operating conditions.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS65070RSLR is no exception. It is backed by TI's rigorous testing and reliability standards, and support is readily available through datasheets, application notes, and TI's customer support services.

Overall, the TPS65070RSLR from Texas Instruments stands out as a robust power management solution, offering designers the efficiency, flexibility, and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
DISCRETE
Lowest to $4.4879
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7708 $51.9372
22+ $4.7350 $104.1700
33+ $4.5871 $151.3743
46+ $4.4391 $204.1986
59+ $4.2911 $253.1749
78+ $3.8472 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess