EN
  • EN
  • DE

MAX9667ETP

Part No MAX9667ETP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707461-MAX9667ETP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9667ETP CAD Model

Description

Maxim Integrated's MAX9667ETP: A High-Performance Display Driver

The MAX9667ETP is a state-of-the-art display driver integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is specifically engineered to cater to the needs of high-resolution display panels, making it an ideal choice for advanced video display applications. Its robust design and cutting-edge technology ensure that it delivers exceptional performance, reliability, and quality.

Key Features

  • High-Speed Operation: The MAX9667ETP is capable of operating at very high speeds, making it suitable for driving displays with fast refresh rates and high pixel densities.
  • Low Power Consumption: Despite its high performance, this IC is designed to be energy-efficient, which helps in reducing the overall power consumption of the display systems it is used in.
  • Integrated Gamma Reference: An on-chip gamma reference helps to simplify the design and improves display color and contrast accuracy.
  • Flexible Interface: It supports a variety of interface standards, ensuring compatibility with a wide range of microprocessors and microcontrollers.
  • Compact Package: The MAX9667ETP comes in a tiny, lead-free package that is easy to mount on a PCB, making it suitable for slim and compact display modules.

Applications

The MAX9667ETP is versatile and can be used in a variety of applications, including:

  • Laptop and Desktop Monitors
  • High-Definition Televisions (HDTVs)
  • Automotive Displays
  • Medical and Industrial Monitors
  • Portable Media Players

Maxim Integrated's commitment to quality ensures that the MAX9667ETP meets the stringent requirements of the modern display industry. With its robust feature set and high performance, the MAX9667ETP is an excellent choice for designers looking to create cutting-edge display solutions that stand out in the market.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team. The MAX9667ETP is not just a component; it's a building block for the next generation of high-definition display technology.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.7357

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2084 $66.2520
65+ $1.8122 $117.7930
100+ $1.7556 $175.5600
140+ $1.6990 $237.8600
180+ $1.6424 $295.6320
240+ $1.4726 $353.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess