EN
  • EN
  • DE

SMBJ4748E3/TR13

Part No SMBJ4748E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4748
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280760-SMBJ4748E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4748E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4748E3/TR13 Zener Diode

Microchip Technology's SMBJ4748E3/TR13 is a high-quality Zener diode designed for a wide range of electronic applications. This component is part of the well-known SMBJ series, which is renowned for its reliability and performance. The SMBJ4748E3/TR13 offers a Zener voltage of 22 volts, making it suitable for voltage regulation and protection purposes in various circuits.

This Zener diode comes in a DO-214AA package, also known as an SMB package, which is a compact and surface-mountable form factor. This makes it an excellent choice for space-constrained applications where board real estate is at a premium. The SMBJ4748E3/TR13 is capable of handling up to 1 Watt of power dissipation, ensuring stable operation under typical circuit conditions.

The device features a non-repetitive peak reverse power dissipation of 600W for a duration of 10/1000μs, providing excellent transient surge protection. This characteristic is particularly useful in safeguarding sensitive electronic components against voltage spikes and surges that can occur due to sudden changes in power supply or due to external events such as lightning strikes.

Microchip's SMBJ4748E3/TR13 is also characterized by its low leakage current and fast response time, which are critical parameters for effective voltage regulation and protection. The diode is designed to operate within a wide temperature range of -55°C to +150°C, ensuring consistent performance across various environmental conditions.

Whether it's for use in consumer electronics, telecommunications, industrial control systems, or automotive applications, the SMBJ4748E3/TR13 is a versatile component that can be relied upon for its stability and durability. Its tape and reel packaging (TR13) format facilitates automated assembly processes, making it a convenient choice for mass production.

In summary, the SMBJ4748E3/TR13 from Microchip Technology is a robust Zener diode that offers excellent voltage regulation and surge protection capabilities, all within a small, surface-mountable package that is suitable for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess